Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32A4-AUR

Description
Win Source Part Number: 1264957-ATXMEGA32A4- AUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® A4 Core Processor: AVR Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 63 pct. HTSUS: 8542.31.0001 Mfr: Atmel Other Names: 2156-ATXMEGA32A4-AUR ,ATMATMATXMEGA32A4-A UR
Request a Quote Datasheet
Description
Win Source Part Number: 1264957-ATXMEGA32A4- AUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® A4 Core Processor: AVR Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 63 pct. HTSUS: 8542.31.0001 Mfr: Atmel Other Names: 2156-ATXMEGA32A4-AUR ,ATMATMATXMEGA32A4-A UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264957-ATXMEGA32A4-AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264957-ATXMEGA32A4-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264957-ATXMEGA32A4-AUR
Win Source Part Number: 1264957-ATXMEGA32A4- AUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® A4 Core Processor: AVR Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 63 pct. HTSUS: 8542.31.0001 Mfr: Atmel Other Names: 2156-ATXMEGA32A4-AUR ,ATMATMATXMEGA32A4-A UR

Win Source Part Number: 1264957-ATXMEGA32A4-AUR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® XMEGA® A4
Core Processor: AVR
Speed: 32MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.31.0001
Mfr: Atmel
Other Names: 2156-ATXMEGA32A4-AUR,ATMATMATXMEGA32A4-AUR

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32A4-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32A4-AUR
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32A4-AUR
IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32A4-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4-AURDKR-ND
Microcontrollers ATXMEGA32A4-AURDKR-ND
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4-AURCT-ND
Microcontrollers ATXMEGA32A4-AURCT-ND
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4-AURTR-ND
Microcontrollers ATXMEGA32A4-AURTR-ND
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4-AUR
Microcontrollers ATXMEGA32A4-AUR
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4-AUR
Microcontrollers ATXMEGA32A4-AUR
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA32A4-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32A4-AUR
Embedded - Microcontrollers ATXMEGA32A4-AUR
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32A4-AUR
8-bit Microcontrollers - MCU ATXMEGA32A4-AUR
8-bit Microcontrollers - MCU 32KB FL 2KB EE 4KB SRAM IND 1.6-3.6V

8-bit Microcontrollers - MCU 32KB FL 2KB EE 4KB SRAM IND 1.6-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32A4-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32A4-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32A4-AUR
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site
Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip - 07AH6444 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip
07AH6444
Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip 07AH6444
MCU, 8BIT, 32MHZ, TQFP-44; Product Range:AVR Family ATxmega32 Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s; Embedded Interface RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TQFP-44; Product Range:AVR Family ATxmega32 Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s; Embedded Interface RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264957-ATXMEGA32A4-AUR 685-ATXMEGA32A4-AUR ATXMEGA32A4-AURDKR-ND ATXMEGA32A4-AUR ATXMEGA32A4-AUR ATXMEGA32A4-AUR ATXMEGA32A4-AUR 07AH6444
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 1 KB 32 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details