Microchip Technology, Inc. Microcontrollers ATXMEGA32A4-AU

Description
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA32A4-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4-AU-ND
Microcontrollers ATXMEGA32A4-AU-ND
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32A4-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32A4-AU
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32A4-AU
IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA32A4-AU - 010505-ATXMEGA32A4-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32A4-AU
010505-ATXMEGA32A4-AU
Embedded - Embedded - Microcontrollers - ATXMEGA32A4-AU 010505-ATXMEGA32A4-AU
Manufacturer: Microchip Technology Win Source Part Number: 010505-ATXMEGA32A4-A U Packaging: Tray Core Processor: AVR Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b, D/A 2x12b Family Name: ATXMEGA32A4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): ATxmega32A4U-AU; ATxmega32A4U-AUR; ATXmega32A4-AUR; Introduction Date: January 01, 2000 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010505-ATXMEGA32A4-AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x12b, D/A 2x12b
Family Name: ATXMEGA32A4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): ATxmega32A4U-AU; ATxmega32A4U-AUR; ATXmega32A4-AUR;
Introduction Date: January 01, 2000
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32A4-AU
8-bit Microcontrollers - MCU ATXMEGA32A4-AU
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 32KB + 4KB

8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 32KB + 4KB

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4-AU
Microcontrollers ATXMEGA32A4-AU
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4-AU
Microcontrollers ATXMEGA32A4-AU
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip - 26R5662 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip
26R5662
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip 26R5662
MCU, 8BIT, AVR XMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s; RoHS Compliant: Yes

MCU, 8BIT, AVR XMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32A4-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32A4-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32A4-AU
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site
Embedded - Microcontrollers - ATXMEGA32A4-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32A4-AU
Embedded - Microcontrollers ATXMEGA32A4-AU
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA32A4-AU-ND 685-ATXMEGA32A4-AU 010505-ATXMEGA32A4-AU ATXMEGA32A4-AU ATXMEGA32A4-AU 26R5662 ATXMEGA32A4-AU ATXMEGA32A4-AU
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA32A4-AU 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b; D/A 2x12b
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers