Microchip Technology, Inc. Microcontrollers ATXMEGA256D3-MHR

Description
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
Request a Quote
Description
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATXMEGA256D3-MHR is a high-performance, low-power 8/16-bit microcontroller from Quarktwin Technology Ltd. It features 256KB of in-system self-programmable flash memory, 8KB of EEPROM, and 16KB of internal SRAM. The device operates at a voltage range of 1.6V to 3.6V and supports frequencies up to 32MHz. This microcontroller includes a variety of peripheral features such as five 16-bit timer/counters, three USARTs with IrDA support, two I2C-compatible two-wire interfaces, and two SPI interfaces. It also has a 12-bit, 300ksps analog-to-digital converter with 16 channels, two analog comparators, and a real-time counter. The ATXMEGA256D3-MHR supports advanced features like a programmable watchdog timer, an event system, and capacitive touch support through the Atmel QTouch library. It is available in a 64-pad QFN package and is suitable for a wide range of applications requiring efficient processing and low power consumption.

Datasheet Summary
Powered by GS/AI

The ATXMEGA256D3-MHR is a high-performance, low-power 8/16-bit microcontroller from Quarktwin Technology Ltd. It features 256KB of in-system self-programmable flash memory, 8KB of EEPROM, and 16KB of internal SRAM. The device operates at a voltage range of 1.6V to 3.6V and supports frequencies up to 32MHz. This microcontroller includes a variety of peripheral features such as five 16-bit timer/counters, three USARTs with IrDA support, two I2C-compatible two-wire interfaces, and two SPI interfaces. It also has a 12-bit, 300ksps analog-to-digital converter with 16 channels, two analog comparators, and a real-time counter. The ATXMEGA256D3-MHR supports advanced features like a programmable watchdog timer, an event system, and capacitive touch support through the Atmel QTouch library. It is available in a 64-pad QFN package and is suitable for a wide range of applications requiring efficient processing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA256D3-MHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA256D3-MHRDKR-ND
Microcontrollers ATXMEGA256D3-MHRDKR-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATXMEGA256D3-MHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA256D3-MHRTR-ND
Microcontrollers ATXMEGA256D3-MHRTR-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATXMEGA256D3-MHRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA256D3-MHRCT-ND
Microcontrollers ATXMEGA256D3-MHRCT-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-ATXMEGA256D3-MHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-ATXMEGA256D3-MHR
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-ATXMEGA256D3-MHR
IC MCU 8/16BIT 256KB FLASH 64QFN Product overview: ATXMEGA256D3-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256D3-MHR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 256KB FLASH 64QFN Product overview: ATXMEGA256D3-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256D3-MHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322308-ATXMEGA256D3-MHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322308-ATXMEGA256D3-MHR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322308-ATXMEGA256D3-MHR
Manufacturer: Atmel Win Source Part Number: 1322308-ATXMEGA256D3 -MHR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: AVR Speed: 32MHz Standard Package: 1 Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 66 Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V HTSUS: 8542.31.0001 Other Part Number: 2156-ATXMEGA256D3-MH R,ATMATMATXMEGA256D3 -MHR Base Product Number: ATXMEGA256

Manufacturer: Atmel
Win Source Part Number: 1322308-ATXMEGA256D3-MHR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: AVR
Speed: 32MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: 5A992C
Fake Threat In the Open Market: 66
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: 2156-ATXMEGA256D3-MHR,ATMATMATXMEGA256D3-MHR
Base Product Number: ATXMEGA256

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA256D3-MHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA256D3-MHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA256D3-MHR
IC MCU 8/16BIT 256KB FLASH 64QFN

IC MCU 8/16BIT 256KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA256D3-MHR
8-bit Microcontrollers - MCU ATXMEGA256D3-MHR
8-bit Microcontrollers - MCU 256KB FL 4KB EE 16K SRAM IND 1.6-3.6V

8-bit Microcontrollers - MCU 256KB FL 4KB EE 16K SRAM IND 1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA256D3-MHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA256D3-MHR
Microcontrollers ATXMEGA256D3-MHR
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATXMEGA256D3-MHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA256D3-MHR
Microcontrollers ATXMEGA256D3-MHR
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA256D3-MHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA256D3-MHR
Embedded - Microcontrollers ATXMEGA256D3-MHR
IC MCU 8/16BIT 256KB FLASH 64QFN

IC MCU 8/16BIT 256KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA256D3-MHRDKR-ND 685-ATXMEGA256D3-MHR 1322308-ATXMEGA256D3-MHR ATXMEGA256D3-MHR ATXMEGA256D3-MHR ATXMEGA256D3-MHR ATXMEGA256D3-MHR
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b
RAM 16 KB 16 KB 256 KB 16 KB 16 KB
ROM 256 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCABXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details