Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU ATXMEGA256D3-AUR

Description
IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256D3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256D3-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256D3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256D3-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-ATXMEGA256D3-AUR
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-ATXMEGA256D3-AUR
IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256D3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256D3-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256D3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256D3-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356426-ATXMEGA256D3-AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356426-ATXMEGA256D3-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356426-ATXMEGA256D3-AUR
Win Source Part Number: 1356426-ATXMEGA256D3 -AUR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AVR® XMEGA® D3 Package: Tape & Reel Product Status: Active Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (14x14) Base Product Number: ATXMEGA256 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 50 Core Processor: AVR Core Size: 8/16-Bit Connectivity: I²C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V Data Converters: A/D 16x12b Oscillator Type: Internal

Win Source Part Number: 1356426-ATXMEGA256D3-AUR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AVR® XMEGA® D3
Package: Tape & Reel
Product Status: Active
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (14x14)
Base Product Number: ATXMEGA256
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 50
Core Processor: AVR
Core Size: 8/16-Bit
Connectivity: I²C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
Data Converters: A/D 16x12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - ATXMEGA256D3-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA256D3-AURTR-ND
Microcontrollers ATXMEGA256D3-AURTR-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA256D3-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA256D3-AURCT-ND
Microcontrollers ATXMEGA256D3-AURCT-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA256D3-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA256D3-AURDKR-ND
Microcontrollers ATXMEGA256D3-AURDKR-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA256D3-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA256D3-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA256D3-AUR
IC MCU 8/16BIT 256KB FLSH 64TQFP

IC MCU 8/16BIT 256KB FLSH 64TQFP

Supplier's Site
Embedded - Microcontrollers - ATXMEGA256D3-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA256D3-AUR
Embedded - Microcontrollers ATXMEGA256D3-AUR
IC MCU 8/16BIT 256KB FLSH 64TQFP

IC MCU 8/16BIT 256KB FLSH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA256D3-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA256D3-AUR
Microcontrollers ATXMEGA256D3-AUR
IC MCU 8/16BIT 256KB FLSH 64TQFP

IC MCU 8/16BIT 256KB FLSH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA256D3-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA256D3-AUR
Microcontrollers ATXMEGA256D3-AUR
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA256D3-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA256D3-AUR
Microcontrollers ATXMEGA256D3-AUR
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA256D3-AUR
8-bit Microcontrollers - MCU ATXMEGA256D3-AUR
8-bit Microcontrollers - MCU 256KB FL 4KB EE 16K SRAM IND 1.6-3.6V

8-bit Microcontrollers - MCU 256KB FL 4KB EE 16K SRAM IND 1.6-3.6V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA256D3-AUR 1356426-ATXMEGA256D3-AUR ATXMEGA256D3-AURTR-ND ATXMEGA256D3-AUR ATXMEGA256D3-AUR ATXMEGA256D3-AUR ATXMEGA256D3-AUR ATXMEGA256D3-AUR
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.6 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 3.6 to 1.6 volts 1.6 to 3.6 volts
Serial Interface SPI/TWI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details