Manufacturer: Microchip Technology
Win Source Part Number: 810132-ATXMEGA256C3-
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 32MHz
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 1 (Unlimited)
Part Number Series: ATXMEGA256
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
IC MCU 8/16BIT 256KB FLASH 64QFN Product overview: ATXMEGA256C3-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256C3-MH can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 8/16-bit AVR 256K Flash
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
IC MCU 8/16BIT 256KB FLASH 64QFN
IC MCU 8/16BIT 256KB FLASH 64QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 810132-ATXMEGA256C3-MH | ATXMEGA256C3-MH-ND | 685-ATXMEGA256C3-MH | ATXMEGA256C3-MH | ATXMEGA256C3-MH | ATXMEGA256C3-MH | ATXMEGA256C3-MH |
| Product Name | Embedded - Embedded - Microcontrollers - ATXMEGA256C3-MH | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 4 KB | 256 KB | 4 KB | ||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM |