The ATXMEGA256C3-AU is an 8/16-bit microcontroller from Lingto Electronic Limited, featuring a high-performance, low-power architecture. It includes 256KB of flash memory, 8KB of EEPROM, and 16KB of internal SRAM, making it suitable for a variety of applications. The device operates at a voltage range of 1.6V to 3.6V and supports frequencies up to 32MHz. Key peripheral features include a USB 2.0 device interface, multiple USARTs, I2C, SPI interfaces, and a 12-bit ADC with 16 channels. It also has advanced timer/counter capabilities, including five 16-bit timers and a real-time counter. The microcontroller supports capacitive touch functionality through the QTouch library and includes a programmable watchdog timer. The ATXMEGA256C3-AU is available in a 64-lead TQFP package and is designed for industrial control, factory automation, and low-power battery applications. Its operating temperature range is from -40°C to 85°C, making it suitable for a wide range of environments.
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
Win Source Part Number: 1342324-ATXMEGA256C3
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AVR® XMEGA® C3
Core Processor: AVR
Speed: 32MHz
Package: Tray
Standard Package: 90
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATXMEGA256
IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256C3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256C3-AU can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 8/16-bit AVR 256K Flash
IC MCU 8/16BIT 256KB FLSH 64TQFP
IC MCU 8/16BIT 256KB FLSH 64TQFP
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 256KB FLSH 64TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA256C3-AU-ND | 1342324-ATXMEGA256C3-AU | 685-ATXMEGA256C3-AU | ATXMEGA256C3-AU | ATXMEGA256C3-AU | ATXMEGA256C3-AU | ATXMEGA256C3-AU | ATXMEGA256C3-AU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b | |||||||
| RAM | 16 KB | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB | 4 KB | 4 KB |