IC MCU 8/16BIT 256KB FLASH 64QFN
8-bit Microcontrollers - MCU AVR XMEGA, 256KB FLASH, 4KB EE, 16K - 64 QFN, 105C TEMP, GREEN, 1.6-3.6V
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
IC MCU 8/16BIT 256KB FLASH 64QFN
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA256A3U-M7 | ATXMEGA256A3U-M7 | ATXMEGA256A3U-M7 | ATXMEGA256A3U-M7 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH |