IC MCU 8/16BIT 256KB FLASH 64QFN Product overview: ATXMEGA256A3BU-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256A3BU-M
Manufacturer: Atmel
Win Source Part Number: 1149719-ATXMEGA256A3
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
AVR AVR® XMEGA® A3BU Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
IC MCU 8/16BIT 256KB FLASH 64QFN
IC MCU 8/16BIT 256KB FLASH 64QFN
AVR AVR® XMEGA® A3BU Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVR8 256KB FLSH 16KB
IC MCU 8/16BIT 256KB FLASH 64QFN
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, QFN-64; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA256A3BU-MH | 1149719-ATXMEGA256A3BU-MH | ATXMEGA256A3BU-MH-ND | ATXMEGA256A3BU-MH | ATXMEGA256A3BU-MH | ATXMEGA256A3BU-MH | ATXMEGA256A3BU-MH | ATXMEGA256A3BU-MH | 68T3931 |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATXMEGA256A3BU-MH | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Qfn-64; Product Range Microchip |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB |