Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU ATXMEGA256A3B-MH

Description
IC MCU 8/16BIT 256KB FLASH 64QFN Product overview: ATXMEGA256A3B-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256A3B-MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 256KB FLASH 64QFN Product overview: ATXMEGA256A3B-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256A3B-MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-ATXMEGA256A3B-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-ATXMEGA256A3B-MH
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-ATXMEGA256A3B-MH
IC MCU 8/16BIT 256KB FLASH 64QFN Product overview: ATXMEGA256A3B-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256A3B-MH can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 256KB FLASH 64QFN Product overview: ATXMEGA256A3B-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256A3B-MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA256A3B-MH - 851177-ATXMEGA256A3B-MH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA256A3B-MH
851177-ATXMEGA256A3B-MH
Embedded - Embedded - Microcontrollers - ATXMEGA256A3B-MH 851177-ATXMEGA256A3B-MH
Manufacturer: Microchip Technology Win Source Part Number: 851177-ATXMEGA256A3B -MH Series: AVR® XMEGA® A3B Features: series Microcontroller IC Package: Tray Number of I/O: 49 Family Name: ATXMEGA256 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA256A3BMH, ATXMEGA256A3B-MU, ATXMEGA256A3B-MU-ND

Manufacturer: Microchip Technology
Win Source Part Number: 851177-ATXMEGA256A3B-MH
Series: AVR® XMEGA® A3B
Features: series Microcontroller IC
Package: Tray
Number of I/O: 49
Family Name: ATXMEGA256
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATXMEGA256A3BMH, ATXMEGA256A3B-MU, ATXMEGA256A3B-MU-ND

Buy Now Datasheet
Microcontrollers - ATXMEGA256A3B-MH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA256A3B-MH-ND
Microcontrollers ATXMEGA256A3B-MH-ND
AVR AVR® XMEGA® A3B Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® A3B Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATXMEGA256A3B-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA256A3B-MH
Microcontrollers ATXMEGA256A3B-MH
AVR AVR® XMEGA® A3B Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® A3B Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATXMEGA256A3B-MH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA256A3B-MH
Microcontrollers ATXMEGA256A3B-MH
IC MCU 8/16BIT 256KB FLASH 64QFN

IC MCU 8/16BIT 256KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA256A3B-MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA256A3B-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA256A3B-MH
IC MCU 8/16BIT 256KB FLASH 64QFN

IC MCU 8/16BIT 256KB FLASH 64QFN

Supplier's Site
Embedded - Microcontrollers - ATXMEGA256A3B-MH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA256A3B-MH
Embedded - Microcontrollers ATXMEGA256A3B-MH
IC MCU 8/16BIT 256KB FLASH 64QFN

IC MCU 8/16BIT 256KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA256A3B-MH
8-bit Microcontrollers - MCU ATXMEGA256A3B-MH
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 256K+8K; Batt Backup

8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 256K+8K; Batt Backup

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Mlf-64; Product Range Microchip - 68T3928 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Mlf-64; Product Range Microchip
68T3928
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Mlf-64; Product Range Microchip 68T3928
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, MLF-64; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:MLF RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, MLF-64; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:MLF RoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 8/16BIT 256KB FLASH 64QFN - 536-ATXMEGA256A3B-MH - Utmel Electronic Limited
Hong Kong, China
IC MCU 8/16BIT 256KB FLASH 64QFN
536-ATXMEGA256A3B-MH
IC MCU 8/16BIT 256KB FLASH 64QFN 536-ATXMEGA256A3B-MH
IC MCU 8/16BIT 256KB FLASH 64QFN

IC MCU 8/16BIT 256KB FLASH 64QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA256A3B-MH 851177-ATXMEGA256A3B-MH ATXMEGA256A3B-MH-ND ATXMEGA256A3B-MH ATXMEGA256A3B-MH ATXMEGA256A3B-MH ATXMEGA256A3B-MH ATXMEGA256A3B-MH 68T3928 536-ATXMEGA256A3B-MH
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA256A3B-MH Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Mlf-64; Product Range Microchip IC MCU 8/16BIT 256KB FLASH 64QFN
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 4 KB 256 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - A2C8214490000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details