RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 32MHz, CMOS, PQFP64
Manufacturer: Atmel
Win Source Part Number: 1149717-ATXMEGA256A3
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256A3B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256A3B-AU
AVR AVR® XMEGA® A3B Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 256KB FLSH 64TQFP
AVR AVR® XMEGA® A3B Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
AVR AVR® XMEGA® A3B Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
8-bit Microcontrollers - MCU 256K FLASH 4K EE 16K SRAM 3.6V
IC MCU 8/16BIT 256KB FLSH 64TQFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA256A3B-AU | 1149717-ATXMEGA256A3B-AU | 685-ATXMEGA256A3B-AU | ATXMEGA256A3B-AU-ND | ATXMEGA256A3B-AU | ATXMEGA256A3B-AU | ATXMEGA256A3B-AU | ATXMEGA256A3B-AU | ATXMEGA256A3B-AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATXMEGA256A3B-AU | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Active | Active | |||||
| ROM Type | Flash | Flash | |||||||
| Package Type | QFP; TQFP; Other; TQFP64 | Other; Tray | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP | QFP | |||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB |