IC MCU 8/16BIT 192KB FLASH 64QFN Product overview: ATXMEGA192D3-MN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA192D3-MN can be used for catalog matching and distributor lookup.
IC MCU 8/16BIT 192KB FLASH 64QFN
IC MCU 8/16BIT 192KB FLASH 64QFN
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVR XMEGA, 192KB FLASH, 2KB EE, 16KB SRAM - QFN, 105C, Green 1.6-3.6V
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA192D3-MN | ATXMEGA192D3-MN | ATXMEGA192D3-MN | ATXMEGA192D3-MN | ATXMEGA192D3-MN |
| Product Name | 16-bit 16BIT 192KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| RAM | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.6 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tray | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |