Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATXMEGA192D3-MHR ATXMEGA192D3-MHR

Description
Manufacturer: Microchip Technology Win Source Part Number: 769325-ATXMEGA192D3- MHR Series: AVR XMEGA D3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 32MHz Package: 64-VFQFN Exposed Pad Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 192KB (96K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 16K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 3.6 V Family Name: ATXMEGA192D3 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ATxmega192D3-ANR; ATxmega192D3-AU; ATxmega192D3-AUR; ATxmega192D3-AN; ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769325-ATXMEGA192D3- MHR Series: AVR XMEGA D3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 32MHz Package: 64-VFQFN Exposed Pad Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 192KB (96K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 16K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 3.6 V Family Name: ATXMEGA192D3 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ATxmega192D3-ANR; ATxmega192D3-AU; ATxmega192D3-AUR; ATxmega192D3-AN; ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA192D3-MHR - 769325-ATXMEGA192D3-MHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA192D3-MHR
769325-ATXMEGA192D3-MHR
Embedded - Embedded - Microcontrollers - ATXMEGA192D3-MHR 769325-ATXMEGA192D3-MHR
Manufacturer: Microchip Technology Win Source Part Number: 769325-ATXMEGA192D3- MHR Series: AVR XMEGA D3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 32MHz Package: 64-VFQFN Exposed Pad Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 192KB (96K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 16K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 3.6 V Family Name: ATXMEGA192D3 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ATxmega192D3-ANR; ATxmega192D3-AU; ATxmega192D3-AUR; ATxmega192D3-AN; ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769325-ATXMEGA192D3-MHR
Series: AVR XMEGA D3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 32MHz
Package: 64-VFQFN Exposed Pad
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 192KB (96K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 16K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 3.6 V
Family Name: ATXMEGA192D3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): ATxmega192D3-ANR; ATxmega192D3-AU; ATxmega192D3-AUR; ATxmega192D3-AN;
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 16BIT 192KB Embedded Microcontroller MCU - 685-ATXMEGA192D3-MHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-ATXMEGA192D3-MHR
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-ATXMEGA192D3-MHR
IC MCU 8/16BIT 192KB FLASH 64QFN Product overview: ATXMEGA192D3-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA192D3-MHR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 192KB FLASH 64QFN Product overview: ATXMEGA192D3-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA192D3-MHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA192D3-MHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA192D3-MHRTR-ND
Microcontrollers ATXMEGA192D3-MHRTR-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA192D3-MHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA192D3-MHR
Embedded - Microcontrollers ATXMEGA192D3-MHR
IC MCU 8/16BIT 192KB FLASH 64QFN

IC MCU 8/16BIT 192KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA192D3-MHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA192D3-MHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA192D3-MHR
IC MCU 8/16BIT 192KB FLASH 64QFN

IC MCU 8/16BIT 192KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA192D3-MHR
8-bit Microcontrollers - MCU ATXMEGA192D3-MHR
8-bit Microcontrollers - MCU 192KB FL 4KB EE 16K SRAM IND 1.6-3.6V

8-bit Microcontrollers - MCU 192KB FL 4KB EE 16K SRAM IND 1.6-3.6V

Buy Now Datasheet
IC MCU 8BIT 192KB FLASH 64VQFN - 536-ATXMEGA192D3-MHR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 192KB FLASH 64VQFN
536-ATXMEGA192D3-MHR
IC MCU 8BIT 192KB FLASH 64VQFN 536-ATXMEGA192D3-MHR
IC MCU 8BIT 192KB FLASH 64VQFN

IC MCU 8BIT 192KB FLASH 64VQFN

Supplier's Site
Microcontrollers - ATXMEGA192D3-MHR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA192D3-MHR
Microcontrollers ATXMEGA192D3-MHR
IC MCU 8/16BIT 192KB FLASH 64QFN

IC MCU 8/16BIT 192KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA192D3-MHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA192D3-MHR
Microcontrollers ATXMEGA192D3-MHR
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769325-ATXMEGA192D3-MHR 685-ATXMEGA192D3-MHR ATXMEGA192D3-MHRTR-ND ATXMEGA192D3-MHR ATXMEGA192D3-MHR ATXMEGA192D3-MHR 536-ATXMEGA192D3-MHR ATXMEGA192D3-MHR ATXMEGA192D3-MHR
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA192D3-MHR 16-bit 16BIT 192KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 192KB FLASH 64VQFN Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 192 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 2 KB 192 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - A2C53027833 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details