IC MCU 8/16BIT 192KB FLASH 64QFN Product overview: ATXMEGA192D3-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA192D3-MH can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862621-ATXMEGA192D3-
Series: AVR® XMEGA® D3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)
Core Processor: AVR
Speed: 32MHz
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 192KB (96K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA192
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2266-ATXMEGA192D3-MH
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)
IC MCU 8/16BIT 192KB FLASH 64QFN
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, VQFN-64; Product Range:XMEGA Microcontrollers; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:50I/O s; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU 192K FLASH;4K EE;16K SRAM;1.6-3.6V;32MHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA192D3-MH | 862621-ATXMEGA192D3-MH | ATXMEGA192D3-MH-ND | ATXMEGA192D3-MH | ATXMEGA192D3-MH | 68T3920 | ATXMEGA192D3-MH |
| Product Name | 16-bit 16BIT 192KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATXMEGA192D3-MH | Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-64; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 16 KB | 192 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | |||
| Serial Interface | SPI/TWI/USART | SPI; UART; USART |