Atmel Corporation Microcontrollers ATXMEGA192D3-AU

Description
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA192D3-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA192D3-AU-ND
Microcontrollers ATXMEGA192D3-AU-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA192D3-AU - 010503-ATXMEGA192D3-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA192D3-AU
010503-ATXMEGA192D3-AU
Embedded - Embedded - Microcontrollers - ATXMEGA192D3-AU 010503-ATXMEGA192D3-AU
Manufacturer: Microchip Technology Win Source Part Number: 010503-ATXMEGA192D3- AU Packaging: Reel - TR Core Processor: AVR Number of I/O: 50 Program Memory Size: 192KB (96K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010503-ATXMEGA192D3-AU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 50
Program Memory Size: 192KB (96K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 16K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-ATXMEGA192D3-AU
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-ATXMEGA192D3-AU
IC MCU 8/16BIT 192KB FLSH 64TQFP Product overview: ATXMEGA192D3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA192D3-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 192KB FLSH 64TQFP Product overview: ATXMEGA192D3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA192D3-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA192D3-AU
8-bit Microcontrollers - MCU ATXMEGA192D3-AU
8-bit Microcontrollers - MCU 192K FLASH;4K EE;16K SRAM;1.6-3.6V;32MHz

8-bit Microcontrollers - MCU 192K FLASH;4K EE;16K SRAM;1.6-3.6V;32MHz

Buy Now Datasheet
Microcontrollers - ATXMEGA192D3-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA192D3-AU
Microcontrollers ATXMEGA192D3-AU
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA192D3-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA192D3-AU
Microcontrollers ATXMEGA192D3-AU
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA192D3-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA192D3-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA192D3-AU
IC MCU 8/16BIT 192KB FLSH 64TQFP

IC MCU 8/16BIT 192KB FLSH 64TQFP

Supplier's Site
Embedded - Microcontrollers - ATXMEGA192D3-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA192D3-AU
Embedded - Microcontrollers ATXMEGA192D3-AU
IC MCU 8/16BIT 192KB FLSH 64TQFP

IC MCU 8/16BIT 192KB FLSH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-64; Product Range Microchip - 68T3918 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-64; Product Range Microchip
68T3918
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-64; Product Range Microchip 68T3918
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-64; Product Range:XMEGA Microcontrollers; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:50I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-64; Product Range:XMEGA Microcontrollers; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:50I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA192D3-AU-ND 010503-ATXMEGA192D3-AU 685-ATXMEGA192D3-AU ATXMEGA192D3-AU ATXMEGA192D3-AU ATXMEGA192D3-AU ATXMEGA192D3-AU 68T3918
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA192D3-AU 16-bit 16BIT 192KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-64; Product Range Microchip
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b
RAM 16 KB 192 KB 16 KB 16 KB 16 KB 16 KB
ROM 192 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details