AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 192KB FLSH 64TQFP
IC MCU 8/16BIT 192KB FLSH 64TQFP
8-bit Microcontrollers - MCU AVR XMEGA, 192KB FLASH, 2KB EE, 16KB SRAM - xmega192C3-ANR TQFP, 105C, Green 1.6-3.6
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA192C3-ANR | ATXMEGA192C3-ANR | ATXMEGA192C3-ANR | ATXMEGA192C3-ANR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 16 KB | ||
| I/O Ports | 50 |