Microchip Technology, Inc. Microcontrollers ATXMEGA192A3U-MH

Description
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA192A3U-MH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA192A3U-MH-ND
Microcontrollers ATXMEGA192A3U-MH-ND
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
16-bit 16BIT 192KB Embedded Microcontroller MCU - 685-ATXMEGA192A3U-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-ATXMEGA192A3U-MH
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-ATXMEGA192A3U-MH
IC MCU 8/16BIT 192KB FLASH 64QFN Product overview: ATXMEGA192A3U-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA192A3U-MH can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 192KB FLASH 64QFN Product overview: ATXMEGA192A3U-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA192A3U-MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA192A3U-MH - 851941-ATXMEGA192A3U-MH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA192A3U-MH
851941-ATXMEGA192A3U-MH
Embedded - Embedded - Microcontrollers - ATXMEGA192A3U-MH 851941-ATXMEGA192A3U-MH
Manufacturer: Microchip Technology Win Source Part Number: 851941-ATXMEGA192A3U -MH Series: AVR® XMEGA® A3U Features: series Microcontroller IC Package: Tray Number of I/O: 50 Family Name: ATXMEGA192 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851941-ATXMEGA192A3U-MH
Series: AVR® XMEGA® A3U
Features: series Microcontroller IC
Package: Tray
Number of I/O: 50
Family Name: ATXMEGA192
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Mcu, 8Bit, Atxmega, 32Mhz, Qfn-64; Product Range Microchip - 68T3917 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atxmega, 32Mhz, Qfn-64; Product Range Microchip
68T3917
Mcu, 8Bit, Atxmega, 32Mhz, Qfn-64; Product Range Microchip 68T3917
MCU, 8BIT, ATXMEGA, 32MHZ, QFN-64; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:50I/O s RoHS Compliant: Yes

MCU, 8BIT, ATXMEGA, 32MHZ, QFN-64; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:192KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:50I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA192A3U-MH
8-bit Microcontrollers - MCU ATXMEGA192A3U-MH
8-bit Microcontrollers - MCU AVR8 192KB FLSH 16KB

8-bit Microcontrollers - MCU AVR8 192KB FLSH 16KB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA192A3U-MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA192A3U-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA192A3U-MH
IC MCU 8/16BIT 192KB FLASH 64QFN

IC MCU 8/16BIT 192KB FLASH 64QFN

Supplier's Site
Microcontrollers - ATXMEGA192A3U-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA192A3U-MH
Microcontrollers ATXMEGA192A3U-MH
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATXMEGA192A3U-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA192A3U-MH
Microcontrollers ATXMEGA192A3U-MH
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATXMEGA192A3U-MH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA192A3U-MH
Microcontrollers ATXMEGA192A3U-MH
IC MCU 8/16BIT 192KB FLASH 64QFN

IC MCU 8/16BIT 192KB FLASH 64QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA192A3U-MH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA192A3U-MH
Embedded - Microcontrollers ATXMEGA192A3U-MH
IC MCU 8/16BIT 192KB FLASH 64QFN

IC MCU 8/16BIT 192KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA192A3U-MH-ND 685-ATXMEGA192A3U-MH 851941-ATXMEGA192A3U-MH 68T3917 ATXMEGA192A3U-MH ATXMEGA192A3U-MH ATXMEGA192A3U-MH ATXMEGA192A3U-MH ATXMEGA192A3U-MH
Product Name Microcontrollers 16-bit 16BIT 192KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA192A3U-MH Mcu, 8Bit, Atxmega, 32Mhz, Qfn-64; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 192 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7648AM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers