Microchip Technology, Inc. 16-bit 16BIT 16KB Embedded Microcontroller MCU ATXMEGA16E5-AU

Description
IC MCU 8/16BIT 16KB FLASH 32TQFP Product overview: ATXMEGA16E5-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16E5-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 16KB FLASH 32TQFP Product overview: ATXMEGA16E5-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16E5-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-ATXMEGA16E5-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-ATXMEGA16E5-AU
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-ATXMEGA16E5-AU
IC MCU 8/16BIT 16KB FLASH 32TQFP Product overview: ATXMEGA16E5-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16E5-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 16KB FLASH 32TQFP Product overview: ATXMEGA16E5-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16E5-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1331711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331711
Microcontrollers 1331711
MCU 8-bit/16-bit XMEGA AVR RISC 16KB

MCU 8-bit/16-bit XMEGA AVR RISC 16KB

Supplier's Site
Microcontrollers - 1331711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331711P
Microcontrollers 1331711P
MCU 8-bit/16-bit XMEGA AVR RISC 16KB

MCU 8-bit/16-bit XMEGA AVR RISC 16KB

Supplier's Site
Microcontrollers - ATXMEGA16E5-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16E5-AU-ND
Microcontrollers ATXMEGA16E5-AU-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-32; Product Range Microchip - 15AC6286 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-32; Product Range Microchip
15AC6286
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-32; Product Range Microchip 15AC6286
MCU, 8BIT, AVR XMEGA, 32MHZ, TQFP-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s; RoHS Compliant: Yes

MCU, 8BIT, AVR XMEGA, 32MHZ, TQFP-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s; RoHS Compliant: Yes

Supplier's Site
Mcu, 8Bit, 32Mhz, Tqfp-32; Product Range Microchip - 55W5874 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tqfp-32; Product Range Microchip
55W5874
Mcu, 8Bit, 32Mhz, Tqfp-32; Product Range Microchip 55W5874
MCU, 8BIT, 32MHZ, TQFP-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TQFP-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16E5-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16E5-AU
Microcontrollers ATXMEGA16E5-AU
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA16E5-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16E5-AU
Microcontrollers ATXMEGA16E5-AU
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA16E5-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA16E5-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA16E5-AU
IC MCU 8/16BIT 16KB FLASH 32TQFP

IC MCU 8/16BIT 16KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATXMEGA16E5-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA16E5-AU
Microcontrollers ATXMEGA16E5-AU
IC MCU 8/16BIT 16KB FLASH 32TQFP

IC MCU 8/16BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA16E5-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA16E5-AU
Embedded - Microcontrollers ATXMEGA16E5-AU
IC MCU 8/16BIT 16KB FLASH 32TQFP

IC MCU 8/16BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATXMEGA16E5-AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA16E5-AU
8-bit Microcontrollers - MCU ATXMEGA16E5-AU
8-bit Microcontrollers - MCU 32TQFP, IND TEMP GREEN,1.6-3.6V

8-bit Microcontrollers - MCU 32TQFP, IND TEMP GREEN,1.6-3.6V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA16E5-AU 1331711 1331711P ATXMEGA16E5-AU-ND 15AC6286 ATXMEGA16E5-AU ATXMEGA16E5-AU ATXMEGA16E5-AU ATXMEGA16E5-AU ATXMEGA16E5-AU
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-32; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 16 Bit 8 Bit; 16 Bit; 8 bit, 16bit 16 Bit; 16bit 8 Bit; 16 Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 0.5120 KB 16 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details