IC MCU 8/16BIT 16KB FLASH 44VQFN
8-bit Microcontrollers - MCU AVRXMEGA - QFN, 105C, Green 1.6-3.6V T&R
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
IC MCU 8/16BIT 16KB FLASH 44VQFN
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA16D4-MNR | ATXMEGA16D4-MNR | ATXMEGA16D4-MNR | ATXMEGA16D4-MNR |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 2 KB | 2 KB | ||
| I/O Ports | 34 |