Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATXMEGA16D4-MHR ATXMEGA16D4-MHR

Description
Manufacturer: Microchip Technology Win Source Part Number: 116585-ATXMEGA16D4-M HR Packaging: Reel - TR Core Processor: AVR Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b Family Name: ATxmega16D4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ATxmega16D4-CUR; ATxmega16D4-AU; ATxmega16D4-AUR; ATxmega16D4-CU; ECCN: 3A991.a.2 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 116585-ATXMEGA16D4-M HR Packaging: Reel - TR Core Processor: AVR Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b Family Name: ATxmega16D4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ATxmega16D4-CUR; ATxmega16D4-AU; ATxmega16D4-AUR; ATxmega16D4-CU; ECCN: 3A991.a.2 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA16D4-MHR - 116585-ATXMEGA16D4-MHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA16D4-MHR
116585-ATXMEGA16D4-MHR
Embedded - Embedded - Microcontrollers - ATXMEGA16D4-MHR 116585-ATXMEGA16D4-MHR
Manufacturer: Microchip Technology Win Source Part Number: 116585-ATXMEGA16D4-M HR Packaging: Reel - TR Core Processor: AVR Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b Family Name: ATxmega16D4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ATxmega16D4-CUR; ATxmega16D4-AU; ATxmega16D4-AUR; ATxmega16D4-CU; ECCN: 3A991.a.2 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 116585-ATXMEGA16D4-MHR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x12b
Family Name: ATxmega16D4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFN (7x7)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): ATxmega16D4-CUR; ATxmega16D4-AU; ATxmega16D4-AUR; ATxmega16D4-CU;
ECCN: 3A991.a.2
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-ATXMEGA16D4-MHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-ATXMEGA16D4-MHR
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-ATXMEGA16D4-MHR
IC MCU 8/16BIT 16KB FLASH 44VQFN Product overview: ATXMEGA16D4-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16D4-MHR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 16KB FLASH 44VQFN Product overview: ATXMEGA16D4-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16D4-MHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16D4-MHRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16D4-MHRCT-ND
Microcontrollers ATXMEGA16D4-MHRCT-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA16D4-MHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16D4-MHRDKR-ND
Microcontrollers ATXMEGA16D4-MHRDKR-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA16D4-MHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16D4-MHRTR-ND
Microcontrollers ATXMEGA16D4-MHRTR-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA16D4-MHR
8-bit Microcontrollers - MCU ATXMEGA16D4-MHR
8-bit Microcontrollers - MCU 16KB FL 1KB EE 2K SRAM IND 1.6-3.6V

8-bit Microcontrollers - MCU 16KB FL 1KB EE 2K SRAM IND 1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA16D4-MHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16D4-MHR
Microcontrollers ATXMEGA16D4-MHR
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA16D4-MHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA16D4-MHR
Embedded - Microcontrollers ATXMEGA16D4-MHR
IC MCU 8/16BIT 16KB FLASH 44VQFN

IC MCU 8/16BIT 16KB FLASH 44VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA16D4-MHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA16D4-MHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA16D4-MHR
IC MCU 8/16BIT 16KB FLASH 44VQFN

IC MCU 8/16BIT 16KB FLASH 44VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 116585-ATXMEGA16D4-MHR 685-ATXMEGA16D4-MHR ATXMEGA16D4-MHRCT-ND ATXMEGA16D4-MHR ATXMEGA16D4-MHR ATXMEGA16D4-MHR ATXMEGA16D4-MHR
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA16D4-MHR 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers