Microchip Technology, Inc. Microcontrollers ATXMEGA16D4-MH

Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA16D4-MH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16D4-MH-ND
Microcontrollers ATXMEGA16D4-MH-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA16D4-MH - 039487-ATXMEGA16D4-MH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA16D4-MH
039487-ATXMEGA16D4-MH
Embedded - Embedded - Microcontrollers - ATXMEGA16D4-MH 039487-ATXMEGA16D4-MH
Manufacturer: Microchip Technology Win Source Part Number: 039487-ATXMEGA16D4-M H Packaging: Reel - TR Core Processor: AVR Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 039487-ATXMEGA16D4-MH
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFN (7x7)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-ATXMEGA16D4-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-ATXMEGA16D4-MH
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-ATXMEGA16D4-MH
IC MCU 8/16BIT 16KB FLASH 44VQFN Product overview: ATXMEGA16D4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16D4-MH can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 16KB FLASH 44VQFN Product overview: ATXMEGA16D4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16D4-MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA16D4-MH
8-bit Microcontrollers - MCU ATXMEGA16D4-MH
8-bit Microcontrollers - MCU 16KB FLASH;1KB EE;2K SRAM;1.6-3.6V;32MHz

8-bit Microcontrollers - MCU 16KB FLASH;1KB EE;2K SRAM;1.6-3.6V;32MHz

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-44; Product Range Microchip - 68T3910 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-44; Product Range Microchip
68T3910
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-44; Product Range Microchip 68T3910
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, VQFN-44; Product Range:AVR ATxmega Family ATXmega D Series Microcontrollers; Architecture:AVR; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, VQFN-44; Product Range:AVR ATxmega Family ATXmega D Series Microcontrollers; Architecture:AVR; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16D4-MH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA16D4-MH
Microcontrollers ATXMEGA16D4-MH
IC MCU 8/16BIT 16KB FLASH 44VQFN

IC MCU 8/16BIT 16KB FLASH 44VQFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16D4-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16D4-MH
Microcontrollers ATXMEGA16D4-MH
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA16D4-MH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA16D4-MH
Embedded - Microcontrollers ATXMEGA16D4-MH
IC MCU 8/16BIT 16KB FLASH 44VQFN

IC MCU 8/16BIT 16KB FLASH 44VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA16D4-MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA16D4-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA16D4-MH
IC MCU 8/16BIT 16KB FLASH 44VQFN

IC MCU 8/16BIT 16KB FLASH 44VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA16D4-MH-ND 039487-ATXMEGA16D4-MH 685-ATXMEGA16D4-MH ATXMEGA16D4-MH 68T3910 ATXMEGA16D4-MH ATXMEGA16D4-MH ATXMEGA16D4-MH ATXMEGA16D4-MH
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA16D4-MH 16-bit 16BIT 16KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-44; Product Range Microchip Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 16 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details