Manufacturer: Microchip Technology
Win Source Part Number: 1020613-ATXMEGA16D4-
Packaging: Tray
Core Processor: AVR
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-VFBGA (5x5)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC MCU 8/16BIT 16KB FLSH 49VFBGA Product overview: ATXMEGA16D4-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16D4-CU can be used for catalog matching and distributor lookup.
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 49-VFBGA (5x5)
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, PBGA-49; Product Range:XMEGA Microcontrollers; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:49Pins; MCU Case Style:PBGA; No. of I/O s:34I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8/16BIT 16KB FLSH 49VFBGA
8-bit Microcontrollers - MCU 16KB FLASH 1KB EE 2K SRAM 3.6V
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 49-VFBGA (5x5)
IC MCU 8/16BIT 16KB FLSH 49VFBGA
IC MCU 8/16BIT 16KB FLSH 49VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1020613-ATXMEGA16D4-CU | 685-ATXMEGA16D4-CU | ATXMEGA16D4-CU-ND | 68T3908 | ATXMEGA16D4-CU | ATXMEGA16D4-CU | ATXMEGA16D4-CU | ATXMEGA16D4-CU | ATXMEGA16D4-CU |
| Product Name | Embedded - Embedded - Microcontrollers - ATXMEGA16D4-CU | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Pbga-49; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit | 8 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 1 KB | 1 KB | 16 KB |