Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATXMEGA16D4-AUR ATXMEGA16D4-AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 862615-ATXMEGA16D4-A UR Series: AVR® XMEGA® D4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA16 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA16D4-AURCT, ATXMEGA16D4-AURTR, ATXMEGA16D4-AURDKR, ATXMEGA16D4AUR, ATXMEGA16D4-AUR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862615-ATXMEGA16D4-A UR Series: AVR® XMEGA® D4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA16 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA16D4-AURCT, ATXMEGA16D4-AURTR, ATXMEGA16D4-AURDKR, ATXMEGA16D4AUR, ATXMEGA16D4-AUR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA16D4-AUR - 862615-ATXMEGA16D4-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA16D4-AUR
862615-ATXMEGA16D4-AUR
Embedded - Embedded - Microcontrollers - ATXMEGA16D4-AUR 862615-ATXMEGA16D4-AUR
Manufacturer: Microchip Technology Win Source Part Number: 862615-ATXMEGA16D4-A UR Series: AVR® XMEGA® D4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA16 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA16D4-AURCT, ATXMEGA16D4-AURTR, ATXMEGA16D4-AURDKR, ATXMEGA16D4AUR, ATXMEGA16D4-AUR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862615-ATXMEGA16D4-AUR
Series: AVR® XMEGA® D4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Core Processor: AVR
Speed: 32MHz
Package: Reel - TR
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA16
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATXMEGA16D4-AURCT, ATXMEGA16D4-AURTR, ATXMEGA16D4-AURDKR, ATXMEGA16D4AUR, ATXMEGA16D4-AUR-ND

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-ATXMEGA16D4-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-ATXMEGA16D4-AUR
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-ATXMEGA16D4-AUR
IC MCU 8/16BIT 16KB FLASH 44TQFP Product overview: ATXMEGA16D4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16D4-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 16KB FLASH 44TQFP Product overview: ATXMEGA16D4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16D4-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16D4-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16D4-AURDKR-ND
Microcontrollers ATXMEGA16D4-AURDKR-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA16D4-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16D4-AURCT-ND
Microcontrollers ATXMEGA16D4-AURCT-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA16D4-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16D4-AURTR-ND
Microcontrollers ATXMEGA16D4-AURTR-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA16D4-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA16D4-AUR
Embedded - Microcontrollers ATXMEGA16D4-AUR
IC MCU 8/16BIT 16KB FLASH 44TQFP

IC MCU 8/16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16D4-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA16D4-AUR
Microcontrollers ATXMEGA16D4-AUR
IC MCU 8/16BIT 16KB FLASH 44TQFP

IC MCU 8/16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA16D4-AUR
8-bit Microcontrollers - MCU ATXMEGA16D4-AUR
8-bit Microcontrollers - MCU 16KB FL 1KB EE 2K SRAM IND 1.6-3.6V

8-bit Microcontrollers - MCU 16KB FL 1KB EE 2K SRAM IND 1.6-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA16D4-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA16D4-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA16D4-AUR
IC MCU 8/16BIT 16KB FLASH 44TQFP

IC MCU 8/16BIT 16KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATXMEGA16D4-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16D4-AUR
Microcontrollers ATXMEGA16D4-AUR
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862615-ATXMEGA16D4-AUR 685-ATXMEGA16D4-AUR ATXMEGA16D4-AURDKR-ND ATXMEGA16D4-AUR ATXMEGA16D4-AUR ATXMEGA16D4-AUR ATXMEGA16D4-AUR ATXMEGA16D4-AUR
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA16D4-AUR 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 1 KB 16 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7869AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details