Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: AVR® XMEGA® D4
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: AVR
Core Size: 8/16-Bit
Speed: 32MHz
Connectivity: I²C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
IC MCU 8/16BIT 16KB FLASH 44TQFP Product overview: ATXMEGA16D4-ANR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16D4-ANR can be used for catalog matching and distributor lookup.
IC MCU 8/16BIT 16KB FLASH 44TQFP
8-bit Microcontrollers - MCU AVRXMEGA - TQFP, 105C, Green 1.6-3.6V T&R
IC MCU 8/16BIT 16KB FLASH 44TQFP
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA16D4-ANR | ATXMEGA16D4-ANR | ATXMEGA16D4-ANR | ATXMEGA16D4-ANR | ATXMEGA16D4-ANR | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 2 KB | 2 KB | 2 KB | |||
| Supply Voltage | 1.6 to 3.6 volts | 3.6 volts | ||||
| Package Type | Other; Tape & Reel (TR) | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP |