Microchip Technology, Inc. 16-bit 16BIT 16KB Embedded Microcontroller MCU ATXMEGA16C4-MHR

Description
IC MCU 8/16BIT 16KB FLASH 44VQFN Product overview: ATXMEGA16C4-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16C4-MHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 16KB FLASH 44VQFN Product overview: ATXMEGA16C4-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16C4-MHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-ATXMEGA16C4-MHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-ATXMEGA16C4-MHR
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-ATXMEGA16C4-MHR
IC MCU 8/16BIT 16KB FLASH 44VQFN Product overview: ATXMEGA16C4-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16C4-MHR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 16KB FLASH 44VQFN Product overview: ATXMEGA16C4-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16C4-MHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA16C4-MHR - 769323-ATXMEGA16C4-MHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA16C4-MHR
769323-ATXMEGA16C4-MHR
Embedded - Embedded - Microcontrollers - ATXMEGA16C4-MHR 769323-ATXMEGA16C4-MHR
Manufacturer: Microchip Technology Win Source Part Number: 769323-ATXMEGA16C4-M HR Series: AVR XMEGA C4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 32MHz Package: 44-VFQFN Exposed Pad Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 3.6 V Family Name: ATxmega16C4 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-VQFN (7x7) Alternative Parts (Cross-Reference): ATxmega16C4-CU; ATxmega16C4-MH; Introduction Date: February 16, 2012 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769323-ATXMEGA16C4-MHR
Series: AVR XMEGA C4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 32MHz
Package: 44-VFQFN Exposed Pad
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 3.6 V
Family Name: ATxmega16C4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-VQFN (7x7)
Alternative Parts (Cross-Reference): ATxmega16C4-CU; ATxmega16C4-MH;
Introduction Date: February 16, 2012
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - ATXMEGA16C4-MHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16C4-MHRTR-ND
Microcontrollers ATXMEGA16C4-MHRTR-ND
AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA16C4-MHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA16C4-MHR
Embedded - Microcontrollers ATXMEGA16C4-MHR
IC MCU 8/16BIT 16KB FLASH 44VQFN

IC MCU 8/16BIT 16KB FLASH 44VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA16C4-MHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA16C4-MHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA16C4-MHR
IC MCU 8/16BIT 16KB FLASH 44VQFN

IC MCU 8/16BIT 16KB FLASH 44VQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA16C4-MHR
8-bit Microcontrollers - MCU ATXMEGA16C4-MHR
8-bit Microcontrollers - MCU 44QFN IND TEMP GREEN 1.6-3.6V

8-bit Microcontrollers - MCU 44QFN IND TEMP GREEN 1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA16C4-MHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16C4-MHR
Microcontrollers ATXMEGA16C4-MHR
AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA16C4-MHR 769323-ATXMEGA16C4-MHR ATXMEGA16C4-MHRTR-ND ATXMEGA16C4-MHR ATXMEGA16C4-MHR ATXMEGA16C4-MHR ATXMEGA16C4-MHR
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA16C4-MHR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 16 KB 2 KB 2 KB 2 KB
ROM 1 KB 1 KB 16 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details