AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
RISC Microcontroller, 8-Bit, FLASH, AVR CPU, 32MHz, CMOS
IC MCU 8/16BIT 16KB FLASH 44VQFN
8-bit Microcontrollers - MCU 44VQFN, IND TEMP GREEN, 1.6-3.6V
IC MCU 8/16BIT 16KB FLASH 44VQFN
AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA16C4-MH-ND | ATXMEGA16C4-MH | ATXMEGA16C4-MH | ATXMEGA16C4-MH | ATXMEGA16C4-MH | ATXMEGA16C4-MH |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 8-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 16x12b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB |