Manufacturer: Microchip Technology
Win Source Part Number: 769324-ATXMEGA16C4-C
Series: AVR XMEGA C4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 32MHz
Package: 49-VFBGA
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 3.6 V
Family Name: ATxmega16C4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-VFBGA (5x5)
Alternative Parts (Cross-Reference): ATxmega16C4-CU; ATxmega16C4-MH;
Introduction Date: February 16, 2012
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC MCU 8/16BIT 16KB FLSH 49VFBGA Product overview: ATXMEGA16C4-CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16C4-CUR can be used for catalog matching and distributor lookup.
IC MCU 8/16BIT 16KB FLSH 49VFBGA
8-bit Microcontrollers - MCU 49VFBGA IND TEMP GREEN 1.6-3.6V
AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 49-VFBGA (5x5)
IC MCU 8/16BIT 16KB FLSH 49VFBGA
IC MCU 8BIT 16KB FLASH 49VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769324-ATXMEGA16C4-CUR | 685-ATXMEGA16C4-CUR | ATXMEGA16C4-CUR | ATXMEGA16C4-CUR | ATXMEGA16C4-CUR | ATXMEGA16C4-CUR | 536-ATXMEGA16C4-CUR |
| Product Name | Embedded - Embedded - Microcontrollers - ATXMEGA16C4-CUR | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 8BIT 16KB FLASH 49VFBGA |
| Data Bus | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 1 KB | 1 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash; FLASH | Flash |