Manufacturer: Microchip Technology
Win Source Part Number: 812870-ATXMEGA16A4U-
Packaging: Cut Tape (CT)
Mounting Style: SMD
Core Processor: AVR
Speed: 32MHz
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 49-VFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 49-VFBGA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Part Number Series: ATXMEGA16
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
IC MCU 8/16BIT 16KB FLSH 49VFBGA Product overview: ATXMEGA16A4U-CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16A4U-CUR
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 49-VFBGA (5x5)
IC MCU 8/16BIT 16KB FLSH 49VFBGA
8-bit Microcontrollers - MCU 49BGA, IT, Grn 1.6-3.6V
IC MCU 8/16BIT 16KB FLSH 49VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 812870-ATXMEGA16A4U-CUR | 685-ATXMEGA16A4U-CUR | ATXMEGA16A4U-CUR | ATXMEGA16A4U-CUR | ATXMEGA16A4U-CUR | ATXMEGA16A4U-CUR |
| Product Name | Embedded - Embedded - Microcontrollers - ATXMEGA16A4U-CUR | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 1 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH |