Microchip Technology, Inc. Microcontrollers ATXMEGA16A4U-AU

Description
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA16A4U-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16A4U-AU-ND
Microcontrollers ATXMEGA16A4U-AU-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA16A4U-AU - 1149714-ATXMEGA16A4U-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA16A4U-AU
1149714-ATXMEGA16A4U-AU
Embedded - Embedded - Microcontrollers - ATXMEGA16A4U-AU 1149714-ATXMEGA16A4U-AU
Manufacturer: Atmel Win Source Part Number: 1149714-ATXMEGA16A4U -AU Family Name: ATxmega16A4U Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATXMEGA16A4U-M7R; ATXMEGA16A4U-M7; ATxmega16A4U-CU; Introduction Date: July 12, 2011 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149714-ATXMEGA16A4U-AU
Family Name: ATxmega16A4U
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATXMEGA16A4U-M7R; ATXMEGA16A4U-M7; ATxmega16A4U-CU;
Introduction Date: July 12, 2011
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-ATXMEGA16A4U-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-ATXMEGA16A4U-AU
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-ATXMEGA16A4U-AU
IC MCU 8/16BIT 16KB FLASH 44TQFP Product overview: ATXMEGA16A4U-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16A4U-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 16KB FLASH 44TQFP Product overview: ATXMEGA16A4U-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16A4U-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16A4U-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA16A4U-AU
Microcontrollers ATXMEGA16A4U-AU
IC MCU 8/16BIT 16KB FLASH 44TQFP

IC MCU 8/16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA16A4U-AU
8-bit Microcontrollers - MCU ATXMEGA16A4U-AU
8-bit Microcontrollers - MCU AVR8 16KB FLSH 2KB

8-bit Microcontrollers - MCU AVR8 16KB FLSH 2KB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA16A4U-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA16A4U-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA16A4U-AU
IC MCU 8/16BIT 16KB FLASH 44TQFP

IC MCU 8/16BIT 16KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATXMEGA16A4U-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16A4U-AU
Microcontrollers ATXMEGA16A4U-AU
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA16A4U-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16A4U-AU
Microcontrollers ATXMEGA16A4U-AU
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip - 68T3903 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip
68T3903
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip 68T3903
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA16A4U-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA16A4U-AU
Embedded - Microcontrollers ATXMEGA16A4U-AU
IC MCU 8/16BIT 16KB FLASH 44TQFP

IC MCU 8/16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA16A4U-AU-ND 1149714-ATXMEGA16A4U-AU 685-ATXMEGA16A4U-AU ATXMEGA16A4U-AU ATXMEGA16A4U-AU ATXMEGA16A4U-AU ATXMEGA16A4U-AU 68T3903 ATXMEGA16A4U-AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA16A4U-AU 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b; D/A 2x12b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 16 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers