Microchip Technology, Inc. 16-bit 16BIT 16KB Embedded Microcontroller MCU ATXMEGA16A4-AUR

Description
IC MCU 8/16BIT 16KB FLASH 44TQFP Product overview: ATXMEGA16A4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16A4-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 16KB FLASH 44TQFP Product overview: ATXMEGA16A4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16A4-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-ATXMEGA16A4-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-ATXMEGA16A4-AUR
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-ATXMEGA16A4-AUR
IC MCU 8/16BIT 16KB FLASH 44TQFP Product overview: ATXMEGA16A4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16A4-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 16KB FLASH 44TQFP Product overview: ATXMEGA16A4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16A4-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA16A4-AUR - 803944-ATXMEGA16A4-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA16A4-AUR
803944-ATXMEGA16A4-AUR
Embedded - Embedded - Microcontrollers - ATXMEGA16A4-AUR 803944-ATXMEGA16A4-AUR
Manufacturer: Microchip Technology Win Source Part Number: 803944-ATXMEGA16A4-A UR Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 32MHz Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: ATXMEGA16 Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 803944-ATXMEGA16A4-AUR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 32MHz
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: ATXMEGA16
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V

Buy Now
Microcontrollers - ATXMEGA16A4-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16A4-AURTR-ND
Microcontrollers ATXMEGA16A4-AURTR-ND
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA16A4-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16A4-AURDKR-ND
Microcontrollers ATXMEGA16A4-AURDKR-ND
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA16A4-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16A4-AURCT-ND
Microcontrollers ATXMEGA16A4-AURCT-ND
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA16A4-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA16A4-AUR
Embedded - Microcontrollers ATXMEGA16A4-AUR
IC MCU 8/16BIT 16KB FLASH 44TQFP

IC MCU 8/16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16A4-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16A4-AUR
Microcontrollers ATXMEGA16A4-AUR
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA16A4-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA16A4-AUR
Microcontrollers ATXMEGA16A4-AUR
IC MCU 8/16BIT 16KB FLASH 44TQFP

IC MCU 8/16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA16A4-AUR
8-bit Microcontrollers - MCU ATXMEGA16A4-AUR
8-bit Microcontrollers - MCU IND 3.6V IND TEMP 3.6V

8-bit Microcontrollers - MCU IND 3.6V IND TEMP 3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA16A4-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA16A4-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA16A4-AUR
IC MCU 8/16BIT 16KB FLASH 44TQFP

IC MCU 8/16BIT 16KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA16A4-AUR 803944-ATXMEGA16A4-AUR ATXMEGA16A4-AURTR-ND ATXMEGA16A4-AUR ATXMEGA16A4-AUR ATXMEGA16A4-AUR ATXMEGA16A4-AUR ATXMEGA16A4-AUR
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA16A4-AUR Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 1 KB 16 KB
Supply Voltage 1.6 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers