Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU ATXMEGA128D4-MHR

Description
IC MCU 8/16BIT 128KB FLSH 44VQFN Product overview: ATXMEGA128D4-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D4-MHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 128KB FLSH 44VQFN Product overview: ATXMEGA128D4-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D4-MHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-ATXMEGA128D4-MHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-ATXMEGA128D4-MHR
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-ATXMEGA128D4-MHR
IC MCU 8/16BIT 128KB FLSH 44VQFN Product overview: ATXMEGA128D4-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D4-MHR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 128KB FLSH 44VQFN Product overview: ATXMEGA128D4-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D4-MHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128D4-MHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128D4-MHRTR-ND
Microcontrollers ATXMEGA128D4-MHRTR-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA128D4-MHR - 844824-ATXMEGA128D4-MHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA128D4-MHR
844824-ATXMEGA128D4-MHR
Embedded - Embedded - Microcontrollers - ATXMEGA128D4-MHR 844824-ATXMEGA128D4-MHR
Manufacturer: Microchip Technology Win Source Part Number: 844824-ATXMEGA128D4- MHR Series: AVR® XMEGA® D4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-VQFN (7x7) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 44-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA128 Categories: Integrated Circuits (ICs) Case / Package: 44-VQFN (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA128D4-MHRDKR, 1611-ATXMEGA128D4-MH RTR-ND, 1611-ATXMEGA128D4-MH RCTINACTIVE, 1611-ATXMEGA128D4-MH RCT-ND, 1611-ATXMEGA128D4-MH RDKR-ND, 1611-ATXMEGA128D4-MH RDKRINACTIVE, ATXMEGA128D4-MHRCT, 1611-ATXMEGA128D4-MH RCT, 1611-ATXMEGA128D4-MH RTRINACTIVE, ATXMEGA128D4-MHRTR, 1611-ATXMEGA128D4-MH RTR, 1611-ATXMEGA128D4-MH RDKR

Manufacturer: Microchip Technology
Win Source Part Number: 844824-ATXMEGA128D4-MHR
Series: AVR® XMEGA® D4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-VQFN (7x7)
Core Processor: AVR
Speed: 32MHz
Package: Reel - TR
Package: 44-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA128
Categories: Integrated Circuits (ICs)
Case / Package: 44-VQFN (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATXMEGA128D4-MHRDKR, 1611-ATXMEGA128D4-MHRTR-ND, 1611-ATXMEGA128D4-MHRCTINACTIVE, 1611-ATXMEGA128D4-MHRCT-ND, 1611-ATXMEGA128D4-MHRDKR-ND, 1611-ATXMEGA128D4-MHRDKRINACTIVE, ATXMEGA128D4-MHRCT, 1611-ATXMEGA128D4-MHRCT, 1611-ATXMEGA128D4-MHRTRINACTIVE, ATXMEGA128D4-MHRTR, 1611-ATXMEGA128D4-MHRTR, 1611-ATXMEGA128D4-MHRDKR

Buy Now Datasheet
Microcontrollers - ATXMEGA128D4-MHR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128D4-MHR
Microcontrollers ATXMEGA128D4-MHR
IC MCU 8/16BIT 128KB FLSH 44VQFN

IC MCU 8/16BIT 128KB FLSH 44VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128D4-MHR
8-bit Microcontrollers - MCU ATXMEGA128D4-MHR
8-bit Microcontrollers - MCU AVR XMEGA 128KB

8-bit Microcontrollers - MCU AVR XMEGA 128KB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128D4-MHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128D4-MHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128D4-MHR
IC MCU 8/16BIT 128KB FLSH 44VQFN

IC MCU 8/16BIT 128KB FLSH 44VQFN

Supplier's Site
Microcontrollers - ATXMEGA128D4-MHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128D4-MHR
Microcontrollers ATXMEGA128D4-MHR
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA128D4-MHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128D4-MHR
Embedded - Microcontrollers ATXMEGA128D4-MHR
IC MCU 8/16BIT 128KB FLSH 44VQFN

IC MCU 8/16BIT 128KB FLSH 44VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA128D4-MHR ATXMEGA128D4-MHRTR-ND 844824-ATXMEGA128D4-MHR ATXMEGA128D4-MHR ATXMEGA128D4-MHR ATXMEGA128D4-MHR ATXMEGA128D4-MHR ATXMEGA128D4-MHR
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA128D4-MHR Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB
ROM 2 KB 128 KB 2 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details