Microchip Technology, Inc. Microcontrollers ATXMEGA128D4-CUR

Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)
Request a Quote
Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATXMEGA128D4-CUR is an 8/16-bit microcontroller from Quarktwin Technology Ltd. that operates at a maximum frequency of 32MHz. It features 128KB of Flash memory, 8KB of SRAM, and 2KB of EEPROM, making it suitable for applications requiring substantial memory resources. The device supports an external bus interface for additional memory expansion, allowing connection to up to 16MB of SRAM and 128Mbit SDRAM. This microcontroller includes a variety of peripheral features, such as a four-channel DMA controller, multiple timer/counters, and a USB 2.0 device interface with 32 configurable endpoints. It also supports advanced functionalities like two 12-bit Analog to Digital Converters (ADCs) and two Digital to Analog Converters (DACs), enhancing its capability for mixed-signal applications. The ATXMEGA128D4-CUR operates within a voltage range of 1.6V to 3.6V and includes several power management features, including five sleep modes and a programmable watchdog timer. Its extensive I/O capabilities, with 78 programmable pins, and support for various communication protocols (including USART, I2C, and SPI) make it a versatile choice for embedded system designs.

Datasheet Summary
Powered by GS/AI

The ATXMEGA128D4-CUR is an 8/16-bit microcontroller from Quarktwin Technology Ltd. that operates at a maximum frequency of 32MHz. It features 128KB of Flash memory, 8KB of SRAM, and 2KB of EEPROM, making it suitable for applications requiring substantial memory resources. The device supports an external bus interface for additional memory expansion, allowing connection to up to 16MB of SRAM and 128Mbit SDRAM. This microcontroller includes a variety of peripheral features, such as a four-channel DMA controller, multiple timer/counters, and a USB 2.0 device interface with 32 configurable endpoints. It also supports advanced functionalities like two 12-bit Analog to Digital Converters (ADCs) and two Digital to Analog Converters (DACs), enhancing its capability for mixed-signal applications. The ATXMEGA128D4-CUR operates within a voltage range of 1.6V to 3.6V and includes several power management features, including five sleep modes and a programmable watchdog timer. Its extensive I/O capabilities, with 78 programmable pins, and support for various communication protocols (including USART, I2C, and SPI) make it a versatile choice for embedded system designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA128D4-CURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128D4-CURTR-ND
Microcontrollers ATXMEGA128D4-CURTR-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)

Buy Now Datasheet
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-ATXMEGA128D4-CUR
128KB Embedded Microcontroller MCU 685-ATXMEGA128D4-CUR
IC MCU 8/16B 128KB FLASH 49VFBGA Product overview: ATXMEGA128D4-CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D4-CUR can be used for catalog matching and distributor lookup.

IC MCU 8/16B 128KB FLASH 49VFBGA Product overview: ATXMEGA128D4-CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D4-CUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353531-ATXMEGA128D4-CUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353531-ATXMEGA128D4-CUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353531-ATXMEGA128D4-CUR
Win Source Part Number: 1353531-ATXMEGA128D4 -CUR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AVR® XMEGA® D4 Package: Tape & Reel Product Status: Active Package / Case: 49-VFBGA Supplier Device Package: 49-VFBGA (5x5) Base Product Number: ATXMEGA128 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 32MHz Number of I/O: 34 Core Processor: AVR Core Size: 8/16-Bit Connectivity: I²C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V Data Converters: A/D 12x12b Oscillator Type: Internal

Win Source Part Number: 1353531-ATXMEGA128D4-CUR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AVR® XMEGA® D4
Package: Tape & Reel
Product Status: Active
Package / Case: 49-VFBGA
Supplier Device Package: 49-VFBGA (5x5)
Base Product Number: ATXMEGA128
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 32MHz
Number of I/O: 34
Core Processor: AVR
Core Size: 8/16-Bit
Connectivity: I²C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
Data Converters: A/D 12x12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - ATXMEGA128D4-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128D4-CUR
Microcontrollers ATXMEGA128D4-CUR
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)

Buy Now Datasheet
Microcontrollers - ATXMEGA128D4-CUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128D4-CUR
Microcontrollers ATXMEGA128D4-CUR
IC MCU 8/16B 128KB FLASH 49VFBGA

IC MCU 8/16B 128KB FLASH 49VFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128D4-CUR
8-bit Microcontrollers - MCU ATXMEGA128D4-CUR
8-bit Microcontrollers - MCU 49BGA,IND TEMP,GREEN,1.6-3.6V, 32 MHz,T&R

8-bit Microcontrollers - MCU 49BGA,IND TEMP,GREEN,1.6-3.6V,32 MHz,T&R

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA128D4-CUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128D4-CUR
Embedded - Microcontrollers ATXMEGA128D4-CUR
IC MCU 8/16B 128KB FLASH 49VFBGA

IC MCU 8/16B 128KB FLASH 49VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA128D4-CURTR-ND 685-ATXMEGA128D4-CUR 1353531-ATXMEGA128D4-CUR ATXMEGA128D4-CUR ATXMEGA128D4-CUR ATXMEGA128D4-CUR ATXMEGA128D4-CUR
Product Name Microcontrollers 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSLMCABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details