Microchip Technology, Inc. Microcontrollers ATXMEGA128D4-AUR

Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATXMEGA128D4-AUR is an 8/16-bit microcontroller from the Atmel XMEGA D4 series, designed for high-performance and low-power applications. It features 128KB of in-system self-programmable flash memory, 8KB of boot section, 2KB of EEPROM, and 8KB of internal SRAM. The microcontroller operates at a voltage range of 1.6V to 3.6V and supports frequencies up to 32MHz. Key peripheral features include four 16-bit timer/counters, two USARTs with IrDA support, two I²C interfaces, and two SPI interfaces. It also includes a 12-bit, 200ksps analog-to-digital converter, two analog comparators, and a real-time counter. The device supports various communication protocols and has a programmable watchdog timer, making it suitable for a wide range of applications, including industrial control, factory automation, and sensor control. The ATXMEGA128D4-AUR is available in multiple package options, including 44-lead TQFP, VQFN, and VFBGA, and operates within a temperature range of -40°C to 85°C. This microcontroller is ideal for projects requiring robust performance and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The ATXMEGA128D4-AUR is an 8/16-bit microcontroller from the Atmel XMEGA D4 series, designed for high-performance and low-power applications. It features 128KB of in-system self-programmable flash memory, 8KB of boot section, 2KB of EEPROM, and 8KB of internal SRAM. The microcontroller operates at a voltage range of 1.6V to 3.6V and supports frequencies up to 32MHz. Key peripheral features include four 16-bit timer/counters, two USARTs with IrDA support, two I²C interfaces, and two SPI interfaces. It also includes a 12-bit, 200ksps analog-to-digital converter, two analog comparators, and a real-time counter. The device supports various communication protocols and has a programmable watchdog timer, making it suitable for a wide range of applications, including industrial control, factory automation, and sensor control. The ATXMEGA128D4-AUR is available in multiple package options, including 44-lead TQFP, VQFN, and VFBGA, and operates within a temperature range of -40°C to 85°C. This microcontroller is ideal for projects requiring robust performance and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA128D4-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128D4-AURDKR-ND
Microcontrollers ATXMEGA128D4-AURDKR-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA128D4-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128D4-AURTR-ND
Microcontrollers ATXMEGA128D4-AURTR-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA128D4-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128D4-AURCT-ND
Microcontrollers ATXMEGA128D4-AURCT-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA128D4-AUR - 862613-ATXMEGA128D4-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA128D4-AUR
862613-ATXMEGA128D4-AUR
Embedded - Embedded - Microcontrollers - ATXMEGA128D4-AUR 862613-ATXMEGA128D4-AUR
Manufacturer: Microchip Technology Win Source Part Number: 862613-ATXMEGA128D4- AUR Series: AVR® XMEGA® D4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA128 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA128D4-AU RCT, 1611-ATXMEGA128D4-AU RDKR, ATXMEGA128D4-AURDKR, 1611-ATXMEGA128D4-AU RTRINACTIVE, ATXMEGA128D4-AURCT, 1611-ATXMEGA128D4-AU RDKR-ND, 1611-ATXMEGA128D4-AU RTR-ND, ATXMEGA128D4-AURTR, 1611-ATXMEGA128D4-AU RTR, ATXMEGA128D4-AUR-ND, 1611-ATXMEGA128D4-AU RDKRINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862613-ATXMEGA128D4-AUR
Series: AVR® XMEGA® D4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Core Processor: AVR
Speed: 32MHz
Package: Reel - TR
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA128
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATXMEGA128D4-AURCT, 1611-ATXMEGA128D4-AURDKR, ATXMEGA128D4-AURDKR, 1611-ATXMEGA128D4-AURTRINACTIVE, ATXMEGA128D4-AURCT, 1611-ATXMEGA128D4-AURDKR-ND, 1611-ATXMEGA128D4-AURTR-ND, ATXMEGA128D4-AURTR, 1611-ATXMEGA128D4-AURTR, ATXMEGA128D4-AUR-ND, 1611-ATXMEGA128D4-AURDKRINACTIVE

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-ATXMEGA128D4-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-ATXMEGA128D4-AUR
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-ATXMEGA128D4-AUR
IC MCU 8/16BIT 128KB FLSH 44TQFP Product overview: ATXMEGA128D4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D4-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 128KB FLSH 44TQFP Product overview: ATXMEGA128D4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D4-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128D4-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128D4-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128D4-AUR
IC MCU 8/16BIT 128KB FLSH 44TQFP

IC MCU 8/16BIT 128KB FLSH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128D4-AUR
8-bit Microcontrollers - MCU ATXMEGA128D4-AUR
8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM

8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM

Buy Now Datasheet
8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM - 536-ATXMEGA128D4-AUR - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM
536-ATXMEGA128D4-AUR
8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM 536-ATXMEGA128D4-AUR
8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM

8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM

Supplier's Site
Microcontrollers - ATXMEGA128D4-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128D4-AUR
Microcontrollers ATXMEGA128D4-AUR
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA128D4-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128D4-AUR
Microcontrollers ATXMEGA128D4-AUR
IC MCU 8/16BIT 128KB FLSH 44TQFP

IC MCU 8/16BIT 128KB FLSH 44TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA128D4-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128D4-AUR
Embedded - Microcontrollers ATXMEGA128D4-AUR
IC MCU 8/16BIT 128KB FLSH 44TQFP

IC MCU 8/16BIT 128KB FLSH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA128D4-AURDKR-ND 862613-ATXMEGA128D4-AUR 685-ATXMEGA128D4-AUR ATXMEGA128D4-AUR ATXMEGA128D4-AUR 536-ATXMEGA128D4-AUR ATXMEGA128D4-AUR ATXMEGA128D4-AUR ATXMEGA128D4-AUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA128D4-AUR 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU 8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers