Microchip Technology, Inc. Microcontrollers ATXMEGA128D3-MH

Description
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA128D3-MH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128D3-MH-ND
Microcontrollers ATXMEGA128D3-MH-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264470-ATXMEGA128D3-MH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264470-ATXMEGA128D3-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264470-ATXMEGA128D3-MH
Win Source Part Number: 1264470-ATXMEGA128D3 -MH Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® D3 Core Processor: AVR Speed: 32MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATXMEGA128D3MH Base Product Number: ATXMEGA128

Win Source Part Number: 1264470-ATXMEGA128D3-MH
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® XMEGA® D3
Core Processor: AVR
Speed: 32MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATXMEGA128D3MH
Base Product Number: ATXMEGA128

Buy Now Datasheet
 - ATXMEGA128D3-MH - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 32MHz, CMOS, PQCC64

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 32MHz, CMOS, PQCC64

Supplier's Site Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-ATXMEGA128D3-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-ATXMEGA128D3-MH
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-ATXMEGA128D3-MH
IC MCU 8/16BIT 128KB FLASH 64QFN Product overview: ATXMEGA128D3-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D3-MH can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 128KB FLASH 64QFN Product overview: ATXMEGA128D3-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D3-MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128D3-MH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128D3-MH
Microcontrollers ATXMEGA128D3-MH
IC MCU 8/16BIT 128KB FLASH 64QFN

IC MCU 8/16BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-64; Product Range Microchip - 68T3895 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-64; Product Range Microchip
68T3895
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-64; Product Range Microchip 68T3895
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, VQFN-64; Product Range:AVR ATxmega Family ATXmega D Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:VQFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, VQFN-64; Product Range:AVR ATxmega Family ATXmega D Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:VQFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128D3-MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128D3-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128D3-MH
IC MCU 8/16BIT 128KB FLASH 64QFN

IC MCU 8/16BIT 128KB FLASH 64QFN

Supplier's Site
Microcontrollers - ATXMEGA128D3-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128D3-MH
Microcontrollers ATXMEGA128D3-MH
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128D3-MH
8-bit Microcontrollers - MCU ATXMEGA128D3-MH
8-bit Microcontrollers - MCU 128K FLASH;2K EE;8K SRAM;1.6-3.6V;32MHz

8-bit Microcontrollers - MCU 128K FLASH;2K EE;8K SRAM;1.6-3.6V;32MHz

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA128D3-MH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128D3-MH
Embedded - Microcontrollers ATXMEGA128D3-MH
IC MCU 8/16BIT 128KB FLASH 64QFN

IC MCU 8/16BIT 128KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA128D3-MH-ND 1264470-ATXMEGA128D3-MH ATXMEGA128D3-MH 685-ATXMEGA128D3-MH ATXMEGA128D3-MH 68T3895 ATXMEGA128D3-MH ATXMEGA128D3-MH ATXMEGA128D3-MH ATXMEGA128D3-MH
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 8-Bit 16 Bit 8 Bit; 16 Bit 8 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7285AT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details