Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU ATXMEGA128D3-AUR

Description
IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128D3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D3-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128D3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D3-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-ATXMEGA128D3-AUR
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-ATXMEGA128D3-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128D3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D3-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128D3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D3-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128D3-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128D3-AURCT-ND
Microcontrollers ATXMEGA128D3-AURCT-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128D3-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128D3-AURDKR-ND
Microcontrollers ATXMEGA128D3-AURDKR-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128D3-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128D3-AURTR-ND
Microcontrollers ATXMEGA128D3-AURTR-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA128D3-AUR - 847679-ATXMEGA128D3-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA128D3-AUR
847679-ATXMEGA128D3-AUR
Embedded - Embedded - Microcontrollers - ATXMEGA128D3-AUR 847679-ATXMEGA128D3-AUR
Manufacturer: Microchip Technology Win Source Part Number: 847679-ATXMEGA128D3- AUR Series: AVR® XMEGA® D3 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 50 Family Name: ATXMEGA128 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA128D3AUR, ATXMEGA128D3-AURTR, ATXMEGA128D3-AURDKR, ATXMEGA128D3-AURCT, ATXMEGA128D3-AUR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 847679-ATXMEGA128D3-AUR
Series: AVR® XMEGA® D3
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 50
Family Name: ATXMEGA128
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATXMEGA128D3AUR, ATXMEGA128D3-AURTR, ATXMEGA128D3-AURDKR, ATXMEGA128D3-AURCT, ATXMEGA128D3-AUR-ND

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA128D3-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128D3-AUR
Embedded - Microcontrollers ATXMEGA128D3-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP

IC MCU 8/16BIT 128KB FLSH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128D3-AUR
8-bit Microcontrollers - MCU ATXMEGA128D3-AUR
8-bit Microcontrollers - MCU 128KB FL 2KB EE 8KB SRAM IND 1.6-3.6V

8-bit Microcontrollers - MCU 128KB FL 2KB EE 8KB SRAM IND 1.6-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128D3-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128D3-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128D3-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP

IC MCU 8/16BIT 128KB FLSH 64TQFP

Supplier's Site
Microcontrollers - ATXMEGA128D3-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128D3-AUR
Microcontrollers ATXMEGA128D3-AUR
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128D3-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128D3-AUR
Microcontrollers ATXMEGA128D3-AUR
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA128D3-AUR ATXMEGA128D3-AURCT-ND 847679-ATXMEGA128D3-AUR ATXMEGA128D3-AUR ATXMEGA128D3-AUR ATXMEGA128D3-AUR ATXMEGA128D3-AUR
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA128D3-AUR Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 8 KB 8 KB
ROM 2 KB 128 KB
ROM Type EEPROM; EEPROM Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7127AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details