AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVRXMEGA - QFN, 105C, Green 1.6-3.6V
IC MCU 8/16BIT 128KB FLASH 64QFN
IC MCU 8/16BIT 128KB FLASH 64QFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA128C3-MN | ATXMEGA128C3-MN | ATXMEGA128C3-MN | ATXMEGA128C3-MN |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | ||
| I/O Ports | 50 |