The ATXMEGA128C3-AUR is an 8/16-bit microcontroller from the AVR XMEGA C3 series, designed for high-performance and low-power applications. It features 128KB of in-system self-programmable Flash memory, 2KB of EEPROM, and 8KB of SRAM. The microcontroller operates at a voltage range of 1.6V to 3.6V and can achieve speeds up to 32MHz. Connectivity options include I²C, IrDA, SPI, UART/USART, and USB, supporting a variety of peripheral interfaces. It is equipped with multiple timers, a 16-channel 12-bit ADC, and two analog comparators. The device also includes features such as brown-out detection, programmable watchdog timer, and a real-time counter. The ATXMEGA128C3-AUR is available in a 64-lead TQFP package and is suitable for applications in industrial control, building control, and low-power battery applications. It operates within a temperature range of -40°C to 85°C, making it suitable for a wide range of environments.
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128C3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128C3-AUR
Win Source Part Number: 1381497-ATXMEGA128C3
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: AVR® XMEGA® C3
Core Processor: AVR
Speed: 32MHz
Package: Tape & Reel
Standard Package: 1,000 pcs
Core Size: 8/16-Bit
Connectivity: I²C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 42 pct.
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATXMEGA128
Moisture Sensitivity Level (MSL): 3 (168 Hours)
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 128KB FLSH 64TQFP
IC MCU 8/16BIT 128KB FLSH 64TQFP
8-bit Microcontrollers - MCU 64TQFP IND TEMP GREEN 1.6-3.6V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA128C3-AURTR-ND | 685-ATXMEGA128C3-AUR | 1381497-ATXMEGA128C3-AUR | ATXMEGA128C3-AUR | ATXMEGA128C3-AUR | ATXMEGA128C3-AUR | ATXMEGA128C3-AUR |
| Product Name | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b | ||||||
| RAM | 8 KB | 8 KB | 128 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | 2 KB | 2 KB |