AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 128KB FLSH 64TQFP
8-bit Microcontrollers - MCU TQFP, 105C, Green 1.6-3.6V T&R
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 128KB FLSH 64TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA128C3-ANRTR-ND | ATXMEGA128C3-ANR | ATXMEGA128C3-ANR | ATXMEGA128C3-ANR | ATXMEGA128C3-ANR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |