AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 64-VQFN (7x7)
IC MCU 8/16BIT 128KB FLSH 64VQFN
8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH 2KB EE 8K
AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 64-VQFN (7x7)
IC MCU 8/16BIT 128KB FLSH 64VQFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA128B3-MCU-ND | ATXMEGA128B3-MCU | ATXMEGA128B3-MCU | ATXMEGA128B3-MCU | ATXMEGA128B3-MCU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |