AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 808071-ATXMEGA128B3-
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 32MHz
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: ATXMEGA128
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128B3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128B3-AU can be used for catalog matching and distributor lookup.
AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
8-bit Microcontrollers - MCU 8/16-bit AVR MCU
IC MCU 8/16BIT 128KB FLSH 64TQFP
IC MCU 8/16BIT 128KB FLSH 64TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA128B3-AU-ND | 808071-ATXMEGA128B3-AU | 685-ATXMEGA128B3-AU | ATXMEGA128B3-AU | ATXMEGA128B3-AU | ATXMEGA128B3-AU | ATXMEGA128B3-AU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATXMEGA128B3-AU | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | 2 KB | 2 KB |