The ATXMEGA128B1-CUR is an 8- and 16-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power architecture. It includes 128KB of in-system self-programmable flash memory, 8KB of EEPROM, and 8KB of internal SRAM. The operating voltage ranges from 1.6V to 3.6V, with a maximum operating frequency of 32MHz at 2.7V. This microcontroller is equipped with a variety of peripheral features, including a two-channel DMA controller, multiple timer/counters, a USB 2.0 device interface, and a comprehensive set of communication interfaces such as USART, I²C, and SPI. It also supports advanced functionalities like a 16-bit Real Time Counter, two 12-bit ADCs, and a built-in LCD driver. The ATXMEGA128B1-CUR is suitable for applications in industrial control, factory automation, and low-power battery applications, among others. Its design includes features for power management, such as five sleep modes and a programmable watchdog timer, making it a versatile choice for engineers looking for a robust microcontroller solution.
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 100-CBGA (9x9)
IC MCU 8/16B 128KB FLASH 100CBGA
8-bit Microcontrollers - MCU 100BGA,INDTEMP,GRN 1.6-3.6V,T&R
IC MCU 8/16B 128KB FLASH 100CBGA
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 100-CBGA (9x9)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA128B1-CURTR-ND | ATXMEGA128B1-CUR | ATXMEGA128B1-CUR | ATXMEGA128B1-CUR | ATXMEGA128B1-CUR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |