The ATxmega128B1-CU is an 8- and 16-bit microcontroller from the AVR XMEGA B1 series, designed for high-performance and low-power applications. It features 128KB of in-system self-programmable flash memory, 2KB of EEPROM, and 8KB of SRAM. The operating voltage range is 1.6V to 3.6V, with a maximum operating frequency of 32MHz. This microcontroller includes a variety of peripheral features such as a USB 2.0 device interface, two USARTs, a two-wire interface, and a serial peripheral interface (SPI). It also supports advanced functionalities like a two-channel DMA controller, multiple timer/counters, and a 16-bit real-time counter. The device is equipped with two 12-bit analog-to-digital converters and four analog comparators, enhancing its capability for sensor applications. The ATxmega128B1-CU is suitable for a wide range of applications including industrial control, factory automation, and building control. It is housed in a 100-lead TFBGA package, making it suitable for surface mount technology. The microcontroller operates effectively in temperatures ranging from -40°C to 85°C, making it versatile for various environmental conditions.
Win Source Part Number: 1377918-ATXMEGA128B1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AVR® XMEGA® B1
Package: Tray
Product Status: Active
Package / Case: 100-TFBGA
Supplier Device Package: 100-CBGA (9x9)
Base Product Number: ATXMEGA128
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 32MHz
Number of I/O: 53
Core Processor: AVR
Core Size: 8/16-Bit
Connectivity: I²C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
Data Converters: A/D 16x12b
Oscillator Type: Internal
IC MCU 8/16B 128KB FLASH 100CBGA Product overview: ATXMEGA128B1-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128B1-CU can be used for catalog matching and distributor lookup.
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 100-CBGA (9x9)
8-bit Microcontrollers - MCU 100BGA, IND TEMP GREEN,1.6-3.6V
IC MCU 8/16B 128KB FLASH 100CBGA
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 100-CBGA (9x9)
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)
IC MCU 8/16B 128KB FLASH 100CBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1377918-ATXMEGA128B1-CU | 685-ATXMEGA128B1-CU | ATXMEGA128B1-CU-ND | ATXMEGA128B1-CU | ATXMEGA128B1-CU | ATXMEGA128B1-CU | ATXMEGA128B1-CU | ATXMEGA128B1-CU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 128KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 2 KB | 128 KB | ||||||
| ROM Type | Flash; FLASH | Flash |