IC MCU 8/16B 128KB FLASH 100TQFP
8-bit Microcontrollers - MCU TQFP, 105C, Green 1.6-3.6V T&R
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
IC MCU 8/16B 128KB FLASH 100TQFP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA128B1-ANR | ATXMEGA128B1-ANR | ATXMEGA128B1-ANR | ATXMEGA128B1-ANR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH |