Microchip Technology, Inc. Embedded - Microcontrollers ATXMEGA128B1-AN

Description
IC MCU 8/16B 128KB FLASH 100TQFP
Description
IC MCU 8/16B 128KB FLASH 100TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The ATXMEGA128B1-AN is a high-performance, low-power 8- and 16-bit microcontroller from Quarktwin Technology Ltd., featuring 128KB of in-system self-programmable flash memory, 8KB of EEPROM, and 8KB of SRAM. It operates within a voltage range of 1.6V to 3.6V and supports frequencies up to 32MHz. The microcontroller includes a variety of peripherals such as a USB 2.0 device interface, two USARTs, a two-wire interface, and a serial peripheral interface (SPI). It also features advanced timer/counter capabilities, including three 16-bit timers, a two-channel DMA controller, and two 12-bit analog-to-digital converters. The device supports multiple sleep modes for power efficiency and includes a programmable watchdog timer. The ATXMEGA128B1-AN is suitable for applications in industrial control, factory automation, and low-power battery applications, among others.

Datasheet Summary
Powered by GS/AI

The ATXMEGA128B1-AN is a high-performance, low-power 8- and 16-bit microcontroller from Quarktwin Technology Ltd., featuring 128KB of in-system self-programmable flash memory, 8KB of EEPROM, and 8KB of SRAM. It operates within a voltage range of 1.6V to 3.6V and supports frequencies up to 32MHz. The microcontroller includes a variety of peripherals such as a USB 2.0 device interface, two USARTs, a two-wire interface, and a serial peripheral interface (SPI). It also features advanced timer/counter capabilities, including three 16-bit timers, a two-channel DMA controller, and two 12-bit analog-to-digital converters. The device supports multiple sleep modes for power efficiency and includes a programmable watchdog timer. The ATXMEGA128B1-AN is suitable for applications in industrial control, factory automation, and low-power battery applications, among others.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - ATXMEGA128B1-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128B1-AN
Embedded - Microcontrollers ATXMEGA128B1-AN
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128B1-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128B1-AN
Microcontrollers ATXMEGA128B1-AN
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128B1-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128B1-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128B1-AN
IC MCU 8/16B 128KB FLASH 100TQFP

IC MCU 8/16B 128KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA128B1-AN ATXMEGA128B1-AN ATXMEGA128B1-AN
Product Name Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz
RAM 8 KB 8 KB
I/O Ports 53
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details