IC MCU 8/16BIT 128KB FLSH 44VQFN Product overview: ATXMEGA128A4U-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A4U-MH
Manufacturer: Atmel
Win Source Part Number: 1149709-ATXMEGA128A4
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MCU,AVRXMEGA,32MHz,1
MCU,AVRXMEGA,32MHz,1
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-VQFN (7x7)
IC MCU 8/16BIT 128KB FLSH 44VQFN
IC MCU 8/16BIT 128KB FLSH 44VQFN
8-bit Microcontrollers - MCU 44QFN, IND TEMP GREEN, 1.6-3.6V
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-VQFN (7x7)
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, VQFN-44; Product Range:XMEGA Microcontrollers; Architecture:AVR; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins; No. of Timers:5 RoHS Compliant: Yes
IC MCU 8/16BIT 128KB FLSH 44VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA128A4U-MH | 1149709-ATXMEGA128A4U-MH | 1331699P | 1331699 | ATXMEGA128A4U-MH-ND | ATXMEGA128A4U-MH | ATXMEGA128A4U-MH | ATXMEGA128A4U-MH | ATXMEGA128A4U-MH | 92T0889 | ATXMEGA128A4U-MH |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | END - OF - LIFE - ATXMEGA128A4U-MH | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-44; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 16 Bit; 16bit | 8 Bit; 16 Bit; 8 bit, 16bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||||
| ROM | 2 KB | 128 KB | |||||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |