Manufacturer: Atmel
Win Source Part Number: 1149708-ATXMEGA128A4
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)
IC MCU 8/16B 128KB FLASH 49VFBGA Product overview: ATXMEGA128A4U-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A4U-CU
IC MCU 8/16B 128KB FLASH 49VFBGA
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)
IC MCU 8/16B 128KB FLASH 49VFBGA
8-bit Microcontrollers - MCU 49VFBGA, IND TEMP GREEN, 1.6-3.6V
IC MCU 8/16B 128KB FLASH 49VFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149708-ATXMEGA128A4U-CU | ATXMEGA128A4U-CU-ND | 685-ATXMEGA128A4U-CU | ATXMEGA128A4U-CU | ATXMEGA128A4U-CU | ATXMEGA128A4U-CU | ATXMEGA128A4U-CU | ATXMEGA128A4U-CU |
| Product Name | Embedded - Embedded - Microcontrollers - ATXMEGA128A4U-CU | Microcontrollers | 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 12x12b; D/A 2x12b | |||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 128 KB | 2 KB |