Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATXMEGA128A4U-AU ATXMEGA128A4U-AU

Description
Manufacturer: Atmel Win Source Part Number: 1149707-ATXMEGA128A4 U-AU Family Name: ATxmega128A4U Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATxmega128A4U-AUR; ATXMEGA128A4U-ANR; ATXMEGA128A4U-AN; Introduction Date: July 12, 2011 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1149707-ATXMEGA128A4 U-AU Family Name: ATxmega128A4U Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATxmega128A4U-AUR; ATXMEGA128A4U-ANR; ATXMEGA128A4U-AN; Introduction Date: July 12, 2011 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA128A4U-AU - 1149707-ATXMEGA128A4U-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA128A4U-AU
1149707-ATXMEGA128A4U-AU
Embedded - Embedded - Microcontrollers - ATXMEGA128A4U-AU 1149707-ATXMEGA128A4U-AU
Manufacturer: Atmel Win Source Part Number: 1149707-ATXMEGA128A4 U-AU Family Name: ATxmega128A4U Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATxmega128A4U-AUR; ATXMEGA128A4U-ANR; ATXMEGA128A4U-AN; Introduction Date: July 12, 2011 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149707-ATXMEGA128A4U-AU
Family Name: ATxmega128A4U
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATxmega128A4U-AUR; ATXMEGA128A4U-ANR; ATXMEGA128A4U-AN;
Introduction Date: July 12, 2011
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-ATXMEGA128A4U-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-ATXMEGA128A4U-AU
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-ATXMEGA128A4U-AU
IC MCU 8/16BIT 128KB FLSH 44TQFP Product overview: ATXMEGA128A4U-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A4U-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 128KB FLSH 44TQFP Product overview: ATXMEGA128A4U-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A4U-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1331698P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331698P
Microcontrollers 1331698P
MCU,AVRXMEGA,32MHz,1 28K+8K Flash,TQFP44

MCU,AVRXMEGA,32MHz,128K+8K Flash,TQFP44

Supplier's Site
Microcontrollers - 1331698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331698
Microcontrollers 1331698
MCU,AVRXMEGA,32MHz,1 28K+8K Flash,TQFP44

MCU,AVRXMEGA,32MHz,128K+8K Flash,TQFP44

Supplier's Site
Microcontrollers - ATXMEGA128A4U-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A4U-AU-ND
Microcontrollers ATXMEGA128A4U-AU-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A4U-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A4U-AU
Microcontrollers ATXMEGA128A4U-AU
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A4U-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A4U-AU
Microcontrollers ATXMEGA128A4U-AU
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128A4U-AU
8-bit Microcontrollers - MCU ATXMEGA128A4U-AU
8-bit Microcontrollers - MCU 44TQFP, IND TEMP GREEN, 1.6-3.6V

8-bit Microcontrollers - MCU 44TQFP, IND TEMP GREEN, 1.6-3.6V

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip - 92T0887 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip
92T0887
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip 92T0887
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA128A4U-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128A4U-AU
Embedded - Microcontrollers ATXMEGA128A4U-AU
IC MCU 8/16BIT 128KB FLSH 44TQFP

IC MCU 8/16BIT 128KB FLSH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128A4U-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128A4U-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128A4U-AU
IC MCU 8/16BIT 128KB FLSH 44TQFP

IC MCU 8/16BIT 128KB FLSH 44TQFP

Supplier's Site
Microcontrollers - ATXMEGA128A4U-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128A4U-AU
Microcontrollers ATXMEGA128A4U-AU
IC MCU 8/16BIT 128KB FLSH 44TQFP

IC MCU 8/16BIT 128KB FLSH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1149707-ATXMEGA128A4U-AU 685-ATXMEGA128A4U-AU 1331698P 1331698 ATXMEGA128A4U-AU-ND ATXMEGA128A4U-AU ATXMEGA128A4U-AU 92T0887 ATXMEGA128A4U-AU ATXMEGA128A4U-AU ATXMEGA128A4U-AU
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA128A4U-AU 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 16 Bit; 16bit 8 Bit; 16 Bit; 8 bit, 16bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 2 KB 128 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details