Microchip Technology, Inc. Microcontrollers ATXMEGA128A3U-MHR

Description
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA128A3U-MHRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A3U-MHRCT-ND
Microcontrollers ATXMEGA128A3U-MHRCT-ND
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A3U-MHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A3U-MHRTR-ND
Microcontrollers ATXMEGA128A3U-MHRTR-ND
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A3U-MHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A3U-MHRDKR-ND
Microcontrollers ATXMEGA128A3U-MHRDKR-ND
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-ATXMEGA128A3U-MHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-ATXMEGA128A3U-MHR
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-ATXMEGA128A3U-MHR
IC MCU 8/16BIT 128KB FLASH 64QFN Product overview: ATXMEGA128A3U-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A3U-MH R can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 128KB FLASH 64QFN Product overview: ATXMEGA128A3U-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A3U-MHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1027445-ATXMEGA128A3U-MHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1027445-ATXMEGA128A3U-MHR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1027445-ATXMEGA128A3U-MHR
Win Source Part Number: 1027445-ATXMEGA128A3 U-MHR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® A3U Core Processor: AVR Speed: 32MHz Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V Alternative Parts (Cross-Reference): MSP430F5257IRGCR; ATXMEGA64A3U-MH; ATXMEGA64D3-MH; ATXMEGA256D3-MH; ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATXMEGA128A3UMHR,ATX MEGA128A3U-MHRDKR,AT XMEGA128A3U-MHRTR,AT XMEGA128A3U-MHRCT Base Product Number: ATXMEGA128

Win Source Part Number: 1027445-ATXMEGA128A3U-MHR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® XMEGA® A3U
Core Processor: AVR
Speed: 32MHz
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430F5257IRGCR; ATXMEGA64A3U-MH; ATXMEGA64D3-MH; ATXMEGA256D3-MH;
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATXMEGA128A3UMHR,ATXMEGA128A3U-MHRDKR,ATXMEGA128A3U-MHRTR,ATXMEGA128A3U-MHRCT
Base Product Number: ATXMEGA128

Buy Now Datasheet
Microcontrollers - ATXMEGA128A3U-MHR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128A3U-MHR
Microcontrollers ATXMEGA128A3U-MHR
IC MCU 8/16BIT 128KB FLASH 64QFN

IC MCU 8/16BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128A3U-MHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128A3U-MHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128A3U-MHR
IC MCU 8/16BIT 128KB FLASH 64QFN

IC MCU 8/16BIT 128KB FLASH 64QFN

Supplier's Site
Embedded - Microcontrollers - ATXMEGA128A3U-MHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128A3U-MHR
Embedded - Microcontrollers ATXMEGA128A3U-MHR
IC MCU 8/16BIT 128KB FLASH 64QFN

IC MCU 8/16BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128A3U-MHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A3U-MHR
Microcontrollers ATXMEGA128A3U-MHR
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128A3U-MHR
8-bit Microcontrollers - MCU ATXMEGA128A3U-MHR
8-bit Microcontrollers - MCU 64QFN, 85C, GREEN 1.6-3.6V, T&R

8-bit Microcontrollers - MCU 64QFN, 85C, GREEN 1.6-3.6V, T&R

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA128A3U-MHRCT-ND 685-ATXMEGA128A3U-MHR 1027445-ATXMEGA128A3U-MHR ATXMEGA128A3U-MHR ATXMEGA128A3U-MHR ATXMEGA128A3U-MHR ATXMEGA128A3U-MHR ATXMEGA128A3U-MHR
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB
ROM 128 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers