IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128A3U-ANR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A3U-AN
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
8-bit Microcontrollers - MCU AVR XMEGA, 128KB FLASH, 2KB EE, 8KB SRAM - xmega128A3U-ANR TQFP, 105C, Green 1.6-3.
IC MCU 8/16BIT 128KB FLSH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA128A3U-ANR | ATXMEGA128A3U-ANR | ATXMEGA128A3U-ANR | ATXMEGA128A3U-ANR |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| RAM | 8 KB | 8 KB | ||
| Supply Voltage | 1.6 to 3.6 volts | |||
| Package Type | Other; Tape & Reel (TR) | QFP; TQFP; Other; 64-TQFP |