Microchip Technology, Inc. Microcontrollers ATXMEGA128A3-AUR

Description
AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA128A3-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A3-AURCT-ND
Microcontrollers ATXMEGA128A3-AURCT-ND
AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A3-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A3-AURTR-ND
Microcontrollers ATXMEGA128A3-AURTR-ND
AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A3-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A3-AURDKR-ND
Microcontrollers ATXMEGA128A3-AURDKR-ND
AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319258-ATXMEGA128A3-AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319258-ATXMEGA128A3-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319258-ATXMEGA128A3-AUR
Manufacturer: Microchip Technology Win Source Part Number: 1319258-ATXMEGA128A3 -AUR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 32MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 5A992C Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA128A3-AU RTRINACTIVE,1611-ATX MEGA128A3-AURTR-ND,A TXMEGA128A3AUR,ATXME GA128A3-AURDKR,1611- ATXMEGA128A3-AURDKRI NACTIVE,ATXMEGA128A3 -AURTR,1611-ATXMEGA1 28A3-AURCT,1611-ATXM EGA128A3-AURDKR,1611 -ATXMEGA128A3-AURCT- ND,1611-ATXMEGA128A3 -AURCTINACTIVE,1611- ATXMEGA128A3-AURTR,1 611-ATXMEGA128A3-AUR DKR-ND,ATXMEGA128A3- AURCT,ATXMEGA128A3-A UR-ND Base Product Number: ATXMEGA128 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319258-ATXMEGA128A3-AUR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: AVR
Speed: 32MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 5A992C
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATXMEGA128A3-AURTRINACTIVE,1611-ATXMEGA128A3-AURTR-ND,ATXMEGA128A3AUR,ATXMEGA128A3-AURDKR,1611-ATXMEGA128A3-AURDKRINACTIVE,ATXMEGA128A3-AURTR,1611-ATXMEGA128A3-AURCT,1611-ATXMEGA128A3-AURDKR,1611-ATXMEGA128A3-AURCT-ND,1611-ATXMEGA128A3-AURCTINACTIVE,1611-ATXMEGA128A3-AURTR,1611-ATXMEGA128A3-AURDKR-ND,ATXMEGA128A3-AURCT,ATXMEGA128A3-AUR-ND
Base Product Number: ATXMEGA128
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-ATXMEGA128A3-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-ATXMEGA128A3-AUR
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-ATXMEGA128A3-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128A3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A3-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128A3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A3-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA128A3-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128A3-AUR
Embedded - Microcontrollers ATXMEGA128A3-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP

IC MCU 8/16BIT 128KB FLSH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128A3-AUR
8-bit Microcontrollers - MCU ATXMEGA128A3-AUR
8-bit Microcontrollers - MCU 128KB FL 2KB EE 8KB SRAM IND 1.6-3.6V

8-bit Microcontrollers - MCU 128KB FL 2KB EE 8KB SRAM IND 1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA128A3-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A3-AUR
Microcontrollers ATXMEGA128A3-AUR
AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128A3-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128A3-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128A3-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP

IC MCU 8/16BIT 128KB FLSH 64TQFP

Supplier's Site
Microcontrollers - ATXMEGA128A3-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128A3-AUR
Microcontrollers ATXMEGA128A3-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP

IC MCU 8/16BIT 128KB FLSH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA128A3-AURCT-ND 1319258-ATXMEGA128A3-AUR 685-ATXMEGA128A3-AUR ATXMEGA128A3-AUR ATXMEGA128A3-AUR ATXMEGA128A3-AUR ATXMEGA128A3-AUR ATXMEGA128A3-AUR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers