AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 32MHz, CMOS, PQFP64
IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128A3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A3-AU can be used for catalog matching and distributor lookup.
MCU, AVR XMEGA, 128KB Flash, 2KB EE
MCU, AVR XMEGA, 128KB Flash, 2KB EE
Manufacturer: Atmel
Win Source Part Number: 1149706-ATXMEGA128A3
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MCU 8/16BIT 128KB FLSH 64TQFP
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-64; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 128KB + 8KB
IC MCU 8/16BIT 128KB FLSH 64TQFP
IC MCU 8/16BIT 128KB FLSH 64TQFP
AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA128A3-AU-ND | ATXMEGA128A3-AU | 685-ATXMEGA128A3-AU | 1331695P | 1331695 | 1149706-ATXMEGA128A3-AU | ATXMEGA128A3-AU | 68T3888 | ATXMEGA128A3-AU | ATXMEGA128A3-AU | ATXMEGA128A3-AU | ATXMEGA128A3-AU |
| Product Name | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATXMEGA128A3-AU | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-64; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 8-Bit | 16 Bit | 16 Bit; 16bit | 8 Bit; 16 Bit; 8 bit, 16bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||||
| ROM | 128 KB | 2 KB |